☰
NTE643
NTE643
Active
Description:  R-DUAL SCHOTTKY 10A 200V
Manufacturer:  NTE Electronics
Datasheet:   NTE643 Datasheet
History Price: $0.71000
In Stock: 39040
NTE643 Specification
Specification
Part No
NTE643
Category
Diodes - Rectifiers - Arrays
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
2 Independent
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io) (per Diode)
10A
Voltage - Forward (Vf) (Max) @ If
920 mV @ 5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 200 V
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE643 PDF Datasheet
NTE643 Related Parts
NTE110MP
NTE110MP
NTE Electronics
D-GE-MATCHED PAIR
NTE178MP
NTE178MP
NTE Electronics
D-SI-AFC AFT 50PRV
NTE523
NTE523
NTE Electronics
R-TRIPLER SI TV HIV
NTE528
NTE528
NTE Electronics
R-5 STEP TRIPLER
NTE531
NTE531
NTE Electronics
R-TRIPLER SI TV HIV
NTE532
NTE532
NTE Electronics
R-TRIPLER SI TV HIV
NTE533
NTE533
NTE Electronics
R-TRIPLER SI TV HIV
NTE534
NTE534
NTE Electronics
R-TRIPLER SI TV HIV
NTE590
NTE590
NTE Electronics
DIODE ARRAY GP 100MA 3SIP
NTE595
NTE595
NTE Electronics
D-SI DUAL COMMON CATHODE
NTE596
NTE596
NTE Electronics
D-SI DUAL COMMON ANODE
NTE6085
NTE6085
NTE Electronics
R-DUAL SCHOTTKY 16A 45V
NTE643 Compare Parts
  • NTE643 vs NTE644
  • NTE643 vs NTE632
  • NTE643 vs NTE630
  • NTE643 vs NTE629
  • NTE643 vs NTE628
  • NTE643 vs NTE627
  • NTE643 vs NTE6252
  • NTE643 vs NTE6251
  • NTE643 vs NTE6244
  • NTE643 vs NTE6241
  • NTE643 vs NTE6240
  • NTE643 vs NTE624
  • NTE643 vs NTE6238
  • NTE643 vs NTE6236
  • NTE643 vs NTE6234
  • NTE643 vs NTE6232
  • NTE643 vs NTE6230
  • NTE643 vs NTE623
  • NTE643 vs NTE6222
  • NTE643 vs NTE6220
  • NTE643 vs NTE6218
  • NTE643 vs NTE6210
  • NTE643 vs NTE6208
  • NTE643 vs NTE6206
  • NTE643 vs NTE6202
  • NTE643 vs NTE6200
  • NTE643 vs NTE6093
  • NTE643 vs NTE6090
  • NTE643 vs NTE6088
  • NTE643 vs NTE6087
  • NTE643 vs NTE6086
  • NTE643 vs NTE6085
  • NTE643 vs NTE596
  • NTE643 vs NTE595
  • NTE643 vs NTE590
  • NTE643 vs NTE534
  • NTE643 vs NTE533
  • NTE643 vs NTE532
  • NTE643 vs NTE531
  • NTE643 vs NTE528
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend