☰
NTE596
NTE596
Active
Description:  D-SI DUAL COMMON ANODE
Manufacturer:  NTE Electronics
Datasheet:   NTE596 Datasheet
History Price: $0.40000
In Stock: 32880
NTE596 Specification
Specification
Part No
NTE596
Category
Diodes - Rectifiers - Arrays
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Anode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
70 V
Current - Average Rectified (Io) (per Diode)
250mA
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
6 ns
Current - Reverse Leakage @ Vr
2.5 μA @ 70 V
Operating Temperature - Junction
175 ℃
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
NTE596 PDF Datasheet
NTE596 Related Parts
NTE110MP
NTE110MP
NTE Electronics
D-GE-MATCHED PAIR
NTE178MP
NTE178MP
NTE Electronics
D-SI-AFC AFT 50PRV
NTE523
NTE523
NTE Electronics
R-TRIPLER SI TV HIV
NTE528
NTE528
NTE Electronics
R-5 STEP TRIPLER
NTE531
NTE531
NTE Electronics
R-TRIPLER SI TV HIV
NTE532
NTE532
NTE Electronics
R-TRIPLER SI TV HIV
NTE533
NTE533
NTE Electronics
R-TRIPLER SI TV HIV
NTE534
NTE534
NTE Electronics
R-TRIPLER SI TV HIV
NTE590
NTE590
NTE Electronics
DIODE ARRAY GP 100MA 3SIP
NTE595
NTE595
NTE Electronics
D-SI DUAL COMMON CATHODE
NTE6085
NTE6085
NTE Electronics
R-DUAL SCHOTTKY 16A 45V
NTE6086
NTE6086
NTE Electronics
R-SCHOTTKY 100V 20A
NTE596 Compare Parts
  • NTE596 vs NTE644
  • NTE596 vs NTE643
  • NTE596 vs NTE632
  • NTE596 vs NTE630
  • NTE596 vs NTE629
  • NTE596 vs NTE628
  • NTE596 vs NTE627
  • NTE596 vs NTE6252
  • NTE596 vs NTE6251
  • NTE596 vs NTE6244
  • NTE596 vs NTE6241
  • NTE596 vs NTE6240
  • NTE596 vs NTE624
  • NTE596 vs NTE6238
  • NTE596 vs NTE6236
  • NTE596 vs NTE6234
  • NTE596 vs NTE6232
  • NTE596 vs NTE6230
  • NTE596 vs NTE623
  • NTE596 vs NTE6222
  • NTE596 vs NTE6220
  • NTE596 vs NTE6218
  • NTE596 vs NTE6210
  • NTE596 vs NTE6208
  • NTE596 vs NTE6206
  • NTE596 vs NTE6202
  • NTE596 vs NTE6200
  • NTE596 vs NTE6093
  • NTE596 vs NTE6090
  • NTE596 vs NTE6088
  • NTE596 vs NTE6087
  • NTE596 vs NTE6086
  • NTE596 vs NTE6085
  • NTE596 vs NTE595
  • NTE596 vs NTE590
  • NTE596 vs NTE534
  • NTE596 vs NTE533
  • NTE596 vs NTE532
  • NTE596 vs NTE531
  • NTE596 vs NTE528
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend