NTE5677
NTE5677
Active
Description:  TRIAC 600V 15A TO48
Manufacturer:  NTE Electronics
Datasheet:   NTE5677 Datasheet
History Price: $22.73000
In Stock: 49800
NTE5677 Specification
Specification
Part No
NTE5677
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
600 V
Current - On State (It (RMS)) (Max)
15 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
Current - Hold (Ih) (Max)
60 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
NTE5677 PDF Datasheet
NTE5677 Related Parts
NTE5600
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56006
NTE56006
NTE Electronics
TRIAC-400VRM 15A
NTE56008
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56016
NTE56016
NTE Electronics
TRIAC-400VRM 25A TO220
NTE56017
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5677 Description
The NTE5677 is a versatile and widely used electronic component, specifically a silicon NPN transistor, designed for various applications in electronic circuits. Below is a detailed introduction to the NTE5677, including its specifications and parameters.

## Overview

The NTE5677 is a high-voltage NPN transistor that is primarily used for switching and amplification purposes in electronic devices. It is known for its reliability and efficiency, making it suitable for a range of applications, including audio amplifiers, power management circuits, and signal processing.

## Key Specifications

1. Type: NPN Transistor
2. Package Type: TO-220
3. Maximum Collector-Emitter Voltage (Vce): 80V
4. Maximum Collector-Base Voltage (Vcb): 80V
5. Maximum Emitter-Base Voltage (Veb): 5V
6. Collector Current (Ic): 3A
7. Power Dissipation (Pd): 30W (at a case temperature of 25°C)
8. DC Current Gain (hFE): 50 to 150 (at Ic = 1A, Vce = 10V)
9. Transition Frequency (fT): 100 MHz (typical)
10. Thermal Resistance, Junction to Case (RθJC): 3.3°C/W
11. Operating Junction Temperature (Tj): -55°C to +150°C
12. Storage Temperature (Ts): -55°C to +150°C

## Electrical Characteristics

- Collector-Emitter Saturation Voltage (Vce(sat)): Typically 1.5V at Ic = 3A
- Emitter-Base Saturation Voltage (Veb(sat)): Typically 1.0V at Ic = 3A
- Base-Emitter Voltage (Vbe): Typically 0.7V at Ic = 1A

## Applications

The NTE5677 is suitable for various applications, including:

- Audio Amplifiers: Used in the output stages of audio amplifiers due to its high current handling capability.
- Switching Circuits: Ideal for use in relay drivers and other switching applications where high voltage and current are required.
- Power Management: Utilized in power supply circuits for voltage regulation and control.
- Signal Processing: Employed in signal amplification circuits for radio frequency and other signal processing applications.

## Features

- High Voltage Rating: The NTE5677 can handle high voltages, making it suitable for demanding applications.
- High Current Capability: With a maximum collector current of 3A, it can drive significant loads.
- Robust Package: The TO-220 package provides good thermal performance and ease of mounting.
- Wide Operating Temperature Range: The transistor can operate in a wide temperature range, ensuring reliability in various environments.

## Conclusion

The NTE5677 is a reliable and efficient NPN transistor that meets the needs of various electronic applications. Its high voltage and current ratings, combined with its robust design, make it a popular choice among engineers and hobbyists alike. Whether used in audio amplification, switching, or power management, the NTE5677 provides excellent performance and durability.
NTE5677 Compare Parts
  • NTE5677 vs NTE5697
  • NTE5677 vs NTE5695
  • NTE5677 vs NTE5693
  • NTE5677 vs NTE5690
  • NTE5677 vs NTE5689
  • NTE5677 vs NTE5688
  • NTE5677 vs NTE5687
  • NTE5677 vs NTE5686
  • NTE5677 vs NTE5685
  • NTE5677 vs NTE5684
  • NTE5677 vs NTE5683
  • NTE5677 vs NTE5682
  • NTE5677 vs NTE5681
  • NTE5677 vs NTE5680
  • NTE5677 vs NTE5679
  • NTE5677 vs NTE5676
  • NTE5677 vs NTE5675
  • NTE5677 vs NTE5673
  • NTE5677 vs NTE5671
  • NTE5677 vs NTE5661
  • NTE5677 vs NTE5657
  • NTE5677 vs NTE5656
  • NTE5677 vs NTE5655
  • NTE5677 vs NTE5653
  • NTE5677 vs NTE5652
  • NTE5677 vs NTE5651
  • NTE5677 vs NTE5650
  • NTE5677 vs NTE5646
  • NTE5677 vs NTE5645
  • NTE5677 vs NTE5643
  • NTE5677 vs NTE5642
  • NTE5677 vs NTE5641
  • NTE5677 vs NTE5640
  • NTE5677 vs NTE5638-08
  • NTE5677 vs NTE5638-06
  • NTE5677 vs NTE5638
  • NTE5677 vs NTE5637
  • NTE5677 vs NTE5636
  • NTE5677 vs NTE5635
  • NTE5677 vs NTE5633
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK