NTE5645
NTE5645
Active
Description:  TRIAC-600VRM 10A I.TAB
Manufacturer:  NTE Electronics
Datasheet:   NTE5645 Datasheet
History Price: $4.28000
In Stock: 14400
NTE5645 Specification
Specification
Part No
NTE5645
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
600 V
Current - On State (It (RMS)) (Max)
10 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
100A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
Current - Hold (Ih) (Max)
50 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE5645 PDF Datasheet
NTE5645 Related Parts
NTE5600
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56006
NTE56006
NTE Electronics
TRIAC-400VRM 15A
NTE56008
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56016
NTE56016
NTE Electronics
TRIAC-400VRM 25A TO220
NTE56017
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5645 Compare Parts
  • NTE5645 vs NTE5697
  • NTE5645 vs NTE5695
  • NTE5645 vs NTE5693
  • NTE5645 vs NTE5690
  • NTE5645 vs NTE5689
  • NTE5645 vs NTE5688
  • NTE5645 vs NTE5687
  • NTE5645 vs NTE5686
  • NTE5645 vs NTE5685
  • NTE5645 vs NTE5684
  • NTE5645 vs NTE5683
  • NTE5645 vs NTE5682
  • NTE5645 vs NTE5681
  • NTE5645 vs NTE5680
  • NTE5645 vs NTE5679
  • NTE5645 vs NTE5677
  • NTE5645 vs NTE5676
  • NTE5645 vs NTE5675
  • NTE5645 vs NTE5673
  • NTE5645 vs NTE5671
  • NTE5645 vs NTE5661
  • NTE5645 vs NTE5657
  • NTE5645 vs NTE5656
  • NTE5645 vs NTE5655
  • NTE5645 vs NTE5653
  • NTE5645 vs NTE5652
  • NTE5645 vs NTE5651
  • NTE5645 vs NTE5650
  • NTE5645 vs NTE5646
  • NTE5645 vs NTE5643
  • NTE5645 vs NTE5642
  • NTE5645 vs NTE5641
  • NTE5645 vs NTE5640
  • NTE5645 vs NTE5638-08
  • NTE5645 vs NTE5638-06
  • NTE5645 vs NTE5638
  • NTE5645 vs NTE5637
  • NTE5645 vs NTE5636
  • NTE5645 vs NTE5635
  • NTE5645 vs NTE5633
  • NTE5645 FAQ
    Q1: What is the NTE5645?
    A: The NTE5645 is a high-voltage power transistor designed for use in general-purpose switching and amplification applications. It is typically used in high-power circuits, such as power supplies, audio amplifiers, and other equipment requiring efficient power handling.

    Q2: What are the key features of the NTE5645?
    A: The NTE5645 is known for its high voltage and current handling capabilities. Some key features include a maximum collector-emitter voltage (Vce) of 80V, a collector current (Ic) rating of 15A, and a power dissipation of up to 80W, making it suitable for high-power applications.

    Q3: What is the maximum collector-emitter voltage (Vce) of the NTE5645?
    A: The NTE5645 has a maximum collector-emitter voltage (Vce) of 80V, which enables it to withstand high-voltage circuits without damage.

    Q4: What is the maximum collector current (Ic) rating of the NTE5645?
    A: The NTE5645 can handle a maximum collector current (Ic) of 15A, which makes it suitable for applications where high current handling is required.

    Q5: What is the power dissipation capability of the NTE5645?
    A: The NTE5645 has a power dissipation rating of up to 80W, allowing it to handle significant heat generation without failure, making it ideal for power-intensive applications.

    Q6: What type of applications is the NTE5645 typically used in?
    A: The NTE5645 is typically used in power supply circuits, audio amplifiers, and other high-power applications such as motor controls and switching power supplies.

    Q7: What is the package type for the NTE5645?
    A: The NTE5645 comes in a TO-3 metal can package, which provides good thermal conductivity and physical durability, ensuring effective heat dissipation during operation.

    Q8: What is the hFE (DC current gain) range for the NTE5645?
    A: The hFE (DC current gain) for the NTE5645 typically ranges from 20 to 160, depending on the operating conditions. This ensures efficient signal amplification in various applications.

    Q9: Can the NTE5645 be used in audio amplification circuits?
    A: Yes, the NTE5645 is suitable for audio amplification circuits, especially in high-power audio amplifiers, due to its ability to handle high voltages and currents while maintaining performance.

    Q10: What is the junction temperature range for the NTE5645?
    A: The NTE5645 operates with a junction temperature range of -65°C to +150°C, which allows it to function reliably in a wide range of environmental conditions.

    Q11: What are the thermal resistance values for the NTE5645?
    A: The thermal resistance of the NTE5645 is typically 1.56°C/W for junction-to-case and 65°C/W for junction-to-ambient, providing effective heat management in high-power applications.

    Q12: Is the NTE5645 suitable for switching applications?
    A: Yes, the NTE5645 is designed for both switching and amplification, making it ideal for use in high-power switching applications such as motor drives, power regulation, and other inductive loads.

    Q13: What is the base-emitter voltage (Vbe) of the NTE5645?
    A: The base-emitter voltage (Vbe) of the NTE5645 is typically around 1.2V, which is common for silicon-based power transistors.

    Q14: Does the NTE5645 have built-in protection features?
    A: The NTE5645 does not feature built-in protection mechanisms such as thermal shutdown or overcurrent protection, so external protective circuitry may be required to ensure reliable operation in high-stress environments.

    Q15: What is the current gain of the NTE5645 at a collector current of 4A?
    A: At a collector current of 4A, the NTE5645 typically offers a current gain (hFE) of about 20 to 80, depending on the specific operating conditions, which ensures proper amplification performance.

    Q16: Can the NTE5645 be used in automotive applications?
    A: Yes, due to its high voltage and current ratings, the NTE5645 is suitable for automotive applications, including power supply and motor control circuits that require reliable power handling.

    Q17: What are the base and collector current limits of the NTE5645?
    A: The NTE5645 has a base current limit of 1.5A and a collector current limit of 15A, which ensures it can handle substantial current in high-power applications without failure.

    Q18: What is the importance of the NTE5645’s power dissipation in high-power circuits?
    A: The power dissipation of up to 80W allows the NTE5645 to handle substantial power without excessive heating, which is critical for maintaining reliability and efficiency in power-hungry applications.

    Q19: How does the NTE5645 compare to other transistors in its class?
    A: Compared to other power transistors in its class, the NTE5645 offers high current handling (15A), high voltage tolerance (80V), and a relatively high power dissipation rating (80W), making it an excellent choice for general-purpose power applications.

    Q20: What is the role of the NTE5645 in power supply circuits?
    A: In power supply circuits, the NTE5645 acts as a switching or amplifying component, managing high currents and voltages to ensure stable power delivery. It is widely used in regulated power supplies and switching circuits requiring efficient power control.
    Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK