NTE5641
NTE5641
Active
Description:  TRIAC 200V 2.5A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE5641 Datasheet
History Price: $8.03000
In Stock: 21100
NTE5641 Specification
Specification
Part No
NTE5641
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
200 V
Current - On State (It (RMS)) (Max)
2.5 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
Current - Gate Trigger (Igt) (Max)
25 mA
Current - Hold (Ih) (Max)
15 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
NTE5641 PDF Datasheet
NTE5641 Related Parts
NTE5600
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56006
NTE56006
NTE Electronics
TRIAC-400VRM 15A
NTE56008
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56016
NTE56016
NTE Electronics
TRIAC-400VRM 25A TO220
NTE56017
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5641 Compare Parts
  • NTE5641 vs NTE5697
  • NTE5641 vs NTE5695
  • NTE5641 vs NTE5693
  • NTE5641 vs NTE5690
  • NTE5641 vs NTE5689
  • NTE5641 vs NTE5688
  • NTE5641 vs NTE5687
  • NTE5641 vs NTE5686
  • NTE5641 vs NTE5685
  • NTE5641 vs NTE5684
  • NTE5641 vs NTE5683
  • NTE5641 vs NTE5682
  • NTE5641 vs NTE5681
  • NTE5641 vs NTE5680
  • NTE5641 vs NTE5679
  • NTE5641 vs NTE5677
  • NTE5641 vs NTE5676
  • NTE5641 vs NTE5675
  • NTE5641 vs NTE5673
  • NTE5641 vs NTE5671
  • NTE5641 vs NTE5661
  • NTE5641 vs NTE5657
  • NTE5641 vs NTE5656
  • NTE5641 vs NTE5655
  • NTE5641 vs NTE5653
  • NTE5641 vs NTE5652
  • NTE5641 vs NTE5651
  • NTE5641 vs NTE5650
  • NTE5641 vs NTE5646
  • NTE5641 vs NTE5645
  • NTE5641 vs NTE5643
  • NTE5641 vs NTE5642
  • NTE5641 vs NTE5640
  • NTE5641 vs NTE5638-08
  • NTE5641 vs NTE5638-06
  • NTE5641 vs NTE5638
  • NTE5641 vs NTE5637
  • NTE5641 vs NTE5636
  • NTE5641 vs NTE5635
  • NTE5641 vs NTE5633
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK