2N6650
2N6650
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6650 Datasheet
History Price: $106.65000
In Stock: 36000
2N6650 Specification
Specification
Part No
2N6650
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100μA, 10A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
Power - Max
5 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-204AA (TO-3)
2N6650 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6650 Description
The Microchip Technology 2N6650 is a high-voltage N-channel MOSFET designed for various applications, including power management, switching, and amplification. This device is particularly well-suited for use in high-voltage environments due to its robust specifications and performance characteristics.

## Key Specifications:

1. Type: N-channel MOSFET
2. Maximum Drain-Source Voltage (V_DS): 60V
- This parameter indicates the maximum voltage that can be applied between the drain and source terminals without causing breakdown.

3. Maximum Gate-Source Voltage (V_GS): ±20V
- This is the maximum voltage that can be applied between the gate and source terminals. Exceeding this voltage can damage the MOSFET.

4. Continuous Drain Current (I_D): 9A
- This is the maximum continuous current that the device can handle through the drain terminal at a specified temperature.

5. Pulsed Drain Current (I_D, pulsed): 30A
- This rating indicates the maximum current the MOSFET can handle in short pulses, which is useful for applications that require high current for brief periods.

6. Total Gate Charge (Q_G): 30nC
- This parameter represents the total charge required to turn the MOSFET on and off, which affects the switching speed and efficiency of the device.

7. R_DS(on): 0.15Ω (at V_GS = 10V)
- This is the on-resistance of the MOSFET when it is in the "on" state. A lower R_DS(on) value indicates better efficiency and less power loss during operation.

8. Thermal Resistance, Junction-to-Case (RθJC): 5°C/W
- This parameter indicates how effectively heat can be dissipated from the junction to the case of the device. A lower value is preferable for better thermal management.

9. Operating Temperature Range: -55°C to +150°C
- This range indicates the temperatures within which the MOSFET can operate reliably.

## Features:

- High-Speed Switching: The 2N6650 is designed for fast switching applications, making it suitable for use in power supplies and motor control circuits.
- Low Gate Drive Power: The low gate charge allows for reduced power consumption in the driving circuitry, which is beneficial for battery-operated devices.
- Robust Construction: The device is built to withstand harsh environments, making it suitable for industrial applications.
- Easy to Use: The 2N6650 is compatible with standard MOSFET drivers, simplifying the design process for engineers.

## Applications:

- Power Supplies: Used in switch-mode power supplies (SMPS) for efficient voltage regulation.
- Motor Control: Suitable for driving DC motors and other inductive loads.
- Lighting Control: Can be used in LED drivers and dimmers.
- Audio Amplifiers: Utilized in high-power audio amplification circuits.

## Package Information:

The 2N6650 is typically available in a TO-220 package, which provides good thermal performance and ease of mounting on heatsinks.

## Conclusion:

The Microchip Technology 2N6650 is a versatile and reliable N-channel MOSFET that offers excellent performance in high-voltage applications. Its combination of high current handling, low on-resistance, and fast switching capabilities makes it an ideal choice for a wide range of electronic designs. Whether used in power management, motor control, or audio amplification, the 2N6650 provides engineers with a robust solution for their circuit requirements.
2N6650 Compare Parts
  • 2N6650 vs 2N697A PBFREE
  • 2N6650 vs 2N697
  • 2N6650 vs 2N696
  • 2N6650 vs 2N6773
  • 2N6650 vs 2N6772
  • 2N6650 vs 2N6771
  • 2N6650 vs 2N6752
  • 2N6650 vs 2N6751
  • 2N6650 vs 2N6739
  • 2N6650 vs 2N6730
  • 2N6650 vs 2N6728
  • 2N6650 vs 2N6727
  • 2N6650 vs 2N6725
  • 2N6650 vs 2N6718-BP
  • 2N6650 vs 2N6718-AP
  • 2N6650 vs 2N6715
  • 2N6650 vs 2N6714
  • 2N6650 vs 2N6678
  • 2N6650 vs 2N6677
  • 2N6650 vs 2N6676
  • 2N6650 vs 2N6675
  • 2N6650 vs 2N6674
  • 2N6650 vs 2N6673
  • 2N6650 vs 2N6672
  • 2N6650 vs 2N6671
  • 2N6650 vs 2N6668 TIN/LEAD
  • 2N6650 vs 2N6668
  • 2N6650 vs 2N6668
  • 2N6650 vs 2N6667G
  • 2N6650 vs 2N6667
  • 2N6650 vs 2N6667
  • 2N6650 vs 2N6666
  • 2N6650 vs 2N6649
  • 2N6650 vs 2N6648
  • 2N6650 vs 2N6648
  • 2N6650 vs 2N6609 PBFREE
  • 2N6650 vs 2N6609
  • 2N6650 vs 2N6609
  • 2N6650 vs 2N657S
  • 2N6650 vs 2N656S
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price