Transistor Type
PNP - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
15 A
Voltage - Collector Emitter Breakdown (Max)
80 V
300 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100μA, 10A
1V @ 3A, 15A
Current - Collector Cutoff (Max)
1mA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
15 @ 1A, 3V
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-204AA (TO-3)
TO-204AD (TO-3)