2N5486RLRPG
2N5486RLRPG
Obsolete
Description:  JFET N-CH 25V 30MA TO92
Manufacturer:  onsemi
Datasheet:   2N5486RLRPG Datasheet
History Price: Obsolete
In Stock: 14000
2N5486RLRPG Specification
Specification
Part No
2N5486RLRPG
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
N-Channel JFET
Frequency
-
Gain
-
Voltage - Test
-
Current Rating (Amps)
30mA
Noise Figure
-
Current - Test
-
Power - Output
-
Voltage - Rated
25 V
Mounting Type
-
Package / Case
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
TO-92 (TO-226)
2N5486RLRPG Related Parts
2N5245
2N5245
Fairchild Semiconductor
SMALL SIGNAL FET
2N5245
2N5245
onsemi
JFET N-CH 30V 15MA TO92
2N5245_J35Z
2N5245_J35Z
onsemi
JFET N-CH 30V 15MA TO92
2N5246
2N5246
Fairchild Semiconductor
SMALL SIGNAL FET
2N5246
2N5246
onsemi
JFET N-CH 30V 7MA TO92
2N5246_D74Z
2N5246_D74Z
onsemi
JFET N-CH 30V 7MA TO92
2N5246_J35Z
2N5246_J35Z
onsemi
JFET N-CH 30V 7MA TO92
2N5247
2N5247
Fairchild Semiconductor
JFET N-CH 30V TO92
2N5247
2N5247
onsemi
JFET N-CH 30V TO92
2N5247_J35Z
2N5247_J35Z
onsemi
JFET N-CH 30V TO92
2N5484
2N5484
onsemi
JFET N-CH 25V 5MA TO92
2N5484_D26Z
2N5484_D26Z
onsemi
JFET N-CH 25V 5MA TO92
2N5486RLRPG Compare Parts
  • 2N5486RLRPG vs 2N5953
  • 2N5486RLRPG vs 2N5952_J35Z
  • 2N5486RLRPG vs 2N5952_D75Z
  • 2N5486RLRPG vs 2N5952_D74Z
  • 2N5486RLRPG vs 2N5952
  • 2N5486RLRPG vs 2N5951_J35Z
  • 2N5486RLRPG vs 2N5951_D27Z
  • 2N5486RLRPG vs 2N5951
  • 2N5486RLRPG vs 2N5950_J35Z
  • 2N5486RLRPG vs 2N5950_J18Z
  • 2N5486RLRPG vs 2N5950
  • 2N5486RLRPG vs 2N5950
  • 2N5486RLRPG vs 2N5639RLRA
  • 2N5486RLRPG vs 2N5555_D74Z
  • 2N5486RLRPG vs 2N5555
  • 2N5486RLRPG vs 2N5486_D74Z
  • 2N5486RLRPG vs 2N5486_D27Z
  • 2N5486RLRPG vs 2N5486_D26Z
  • 2N5486RLRPG vs 2N5486RLRP
  • 2N5486RLRPG vs 2N5486G
  • 2N5486RLRPG vs 2N5486
  • 2N5486RLRPG vs 2N5486
  • 2N5486RLRPG vs 2N5485_D75Z
  • 2N5486RLRPG vs 2N5485_D74Z
  • 2N5486RLRPG vs 2N5485_D27Z
  • 2N5486RLRPG vs 2N5485_D26Z
  • 2N5486RLRPG vs 2N5485
  • 2N5486RLRPG vs 2N5484_D74Z
  • 2N5486RLRPG vs 2N5484_D27Z
  • 2N5486RLRPG vs 2N5484_D26Z
  • 2N5486RLRPG vs 2N5484
  • 2N5486RLRPG vs 2N5247_J35Z
  • 2N5486RLRPG vs 2N5247
  • 2N5486RLRPG vs 2N5247
  • 2N5486RLRPG vs 2N5246_J35Z
  • 2N5486RLRPG vs 2N5246_D74Z
  • 2N5486RLRPG vs 2N5246
  • 2N5486RLRPG vs 2N5246
  • 2N5486RLRPG vs 2N5245_J35Z
  • 2N5486RLRPG vs 2N5245
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.