BCP53F
BCP53F
Active
Description:  BCP53/SOT223/SC-73
Manufacturer:  Nexperia
Datasheet:   BCP53F Datasheet
History Price: $0.10780
In Stock: 9200
BCP53F Specification
Specification
Part No
BCP53F
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Nexperia
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 2V
Power - Max
-
Frequency - Transition
145MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
BCP53F PDF Datasheet
BCP53F Related Parts
BCP 51-16 H6778
BCP 51-16 H6778
Infineon Technologies
TRANS PNP 45V 1A SOT143R-3D
BCP 53-16 E6327
BCP 53-16 E6327
Infineon Technologies
TRANS PNP 80V 1A SOT143R-3D
BCP 54-16 E6327
BCP 54-16 E6327
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 54-16 H6778
BCP 54-16 H6778
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 54-16 H6779
BCP 54-16 H6779
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 55-16 E6327
BCP 55-16 E6327
Infineon Technologies
TRANS NPN 60V 1A SOT223-4
BCP 56-10 E6433
BCP 56-10 E6433
Infineon Technologies
TRANS NPN 80V 1A SOT223-4
BCP 56-10 H6433
BCP 56-10 H6433
Infineon Technologies
TRANS NPN 80V 1A SOT223-4
BCP 68-25 E6327
BCP 68-25 E6327
Infineon Technologies
TRANS NPN 20V 1A SOT223-4
BCP 68-25 H6327
BCP 68-25 H6327
Infineon Technologies
TRANS NPN 20V 1A SOT223-4
BCP 69-16 E6327
BCP 69-16 E6327
Infineon Technologies
TRANS PNP 20V 1A SOT223-4
BCP 69US E6327
BCP 69US E6327
Infineon Technologies
TRANS PNP 20V 1A TSOP6-6
BCP53F Compare Parts
  • BCP53F vs BCP69T1G
  • BCP53F vs BCP69T1
  • BCP53F vs BCP69E6327
  • BCP53F vs BCP6925TC
  • BCP53F vs BCP6925TA
  • BCP53F vs BCP6925H6327XTSA1
  • BCP53F vs BCP6925E6327HTSA1
  • BCP53F vs BCP69-25E6327
  • BCP53F vs BCP69-25-TP
  • BCP53F vs BCP69-16/S500115
  • BCP53F vs BCP69-16/DG,115
  • BCP53F vs BCP69-16
  • BCP53F vs BCP69
  • BCP53F vs BCP69
  • BCP53F vs BCP68TA
  • BCP53F vs BCP68T1G
  • BCP53F vs BCP68T1
  • BCP53F vs BCP68E6327
  • BCP53F vs BCP6825TC
  • BCP53F vs BCP6825TA
  • BCP53F vs BCP68,115
  • BCP53F vs BCP68
  • BCP53F vs BCP68
  • BCP53F vs BCP56TX
  • BCP53F vs BCP56TA
  • BCP53F vs BCP56T3G
  • BCP53F vs BCP56T1G
  • BCP53F vs BCP56T,115
  • BCP53F vs BCP56HX
  • BCP53F vs BCP56H115
  • BCP53F vs BCP56H,115
  • BCP53F vs BCP5616TTC
  • BCP53F vs BCP5616TTA
  • BCP53F vs BCP5616TQTC
  • BCP53F vs BCP5616TQTA
  • BCP53F vs BCP5616TC
  • BCP53F vs BCP5616TA
  • BCP53F vs BCP5616QTC
  • BCP53F vs BCP5616QTA
  • BCP53F vs BCP5616H6327XTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested