BCP53F
BCP53F
Active
Description:  BCP53/SOT223/SC-73
Manufacturer:  Nexperia
Datasheet:   BCP53F Datasheet
History Price: $0.10780
In Stock: 9200
BCP53F vs BCP69E6327
Part No
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Transistor Type
PNP
-
Current - Collector (Ic) (Max)
1 A
-
Voltage - Collector Emitter Breakdown (Max)
80 V
-
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 2V
-
Power - Max
-
-
Frequency - Transition
145MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-261-4, TO-261AA
-
Supplier Device Package
SOT-223
-