Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - IGBTs - Modules
/ Microsemi Corporation APTGT100DA170D1G
APTGT100DA170D1G
Discontinued
Transistors - IGBTs - Modules
Description:
IGBT MODULE 1700V 200A 695W D1
Manufacturer:
Microsemi Corporation
Datasheet:
APTGT100DA170D1G Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
APTGT100DA170D1G Specification
Specification
Part No
APTGT100DA170D1G
Category
Transistors - IGBTs - Modules
Manufacturer
Microsemi Corporation
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IGBT Type
Trench Field Stop
Configuration
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
Current - Collector (Ic) (Max)
200 A
Power - Max
695 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 100A
Current - Collector Cutoff (Max)
3 mA
Input Capacitance (Cies) @ Vce
8.5 nF @ 25 V
Input
Standard
NTC Thermistor
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
D1
Supplier Device Package
D1
APTGT100DA170D1G PDF Datasheet
APTGT100DA170D1G Datasheet
Click and Download: APTGT100DA170D1G Datasheet
APTGT100DA170D1G Related Parts
APT46GA90JD40
Microchip Technology
IGBT MODULE 900V 87A 284W ISOTOP
APT47GA60JD40
Microchip Technology
IGBT 600V 87A 283W SOT-227
APT65GP60J
Microchip Technology
IGBT MOD 600V 130A 431W ISOTOP
APTCV60HM45BC20T3G
Microchip Technology
IGBT MODULE 600V 50A 250W SP3
APTCV60HM45BT3G
Microchip Technology
IGBT MODULE 600V 50A 250W SP3
APTCV60HM45RCT3G
Microchip Technology
IGBT MODULE 600V 50A 250W SP3
APTCV60HM45RT3G
Microchip Technology
IGBT MODULE 600V 50A 250W SP3
APTCV60TLM45T3G
Microchip Technology
IGBT MODULE 600V 100A 250W SP3
APTGF100A1202G
Microsemi Corporation
IGBT MODULE 1200V 135A 568W SP2
APTGF100A120T3AG
Microsemi Corporation
IGBT MODULE 1200V 130A 780W SP3
APTGF100A120T3WG
Microsemi Corporation
IGBT MODULE 1200V 130A 657W SP3
APTGF100A120TG
Microchip Technology
IGBT MODULE 1200V 135A 568W SP4
APTGT100DA170D1G Compare Parts
APTGT100DA170D1G vs APTGT75TA120PG
APTGT100DA170D1G vs APTGT75SK120TG
APTGT100DA170D1G vs APTGT75H60T2G
APTGT100DA170D1G vs APTGT75H60T1G
APTGT100DA170D1G vs APTGT75DA60T1G
APTGT100DA170D1G vs APTGT75DA120TG
APTGT100DA170D1G vs APTGT75A60T1G
APTGT100DA170D1G vs APTGT75A120T1G
APTGT100DA170D1G vs APTGT600U170D4G
APTGT100DA170D1G vs APTGT600SK60G
APTGT100DA170D1G vs APTGT50X60T3G
APTGT100DA170D1G vs APTGT50SK170T1G
APTGT100DA170D1G vs APTGT50H60T3G
APTGT100DA170D1G vs APTGT50H60RT3G
APTGT100DA170D1G vs APTGT50H120T3G
APTGT100DA170D1G vs APTGT50DDA120T3G
APTGT100DA170D1G vs APTGT50A120T1G
APTGT100DA170D1G vs APTGT450A60G
APTGT100DA170D1G vs APTGT400DU120G
APTGT100DA170D1G vs APTGT400A60D3G
APTGT100DA170D1G vs APTGT300TL60G
APTGT100DA170D1G vs APTGT300SK60D3G
APTGT100DA170D1G vs APTGT300DU60G
APTGT100DA170D1G vs APTGT300DU170G
APTGT100DA170D1G vs APTGT300DA120G
APTGT100DA170D1G vs APTGT300A60TG
APTGT100DA170D1G vs APTGT300A170G
APTGT100DA170D1G vs APTGT200TL60G
APTGT100DA170D1G vs APTGT200DU60TG
APTGT100DA170D1G vs APTGT200DU120G
APTGT100DA170D1G vs APTGT200DA60T3AG
APTGT100DA170D1G vs APTGT200A60T3AG
APTGT100DA170D1G vs APTGT200A602G
APTGT100DA170D1G vs APTGT150TL60G
APTGT100DA170D1G vs APTGT150SK120G
APTGT100DA170D1G vs APTGT150DU120TG
APTGT100DA170D1G vs APTGT150DU120G
APTGT100DA170D1G vs APTGT150DA60T1G
APTGT100DA170D1G vs APTGT150DA120G
APTGT100DA170D1G vs APTGT150A60T1G
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok