SD41
SD41
Active
Description:  DIODE SCHOTTKY 35V 30A DO4
Manufacturer:  Solid State
Datasheet:   SD41 Datasheet
History Price: $6.66700
In Stock: 6300
SD41 vs SD41E3
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
35 V
35 V
Current - Average Rectified (Io)
30A
30A
Voltage - Forward (Vf) (Max) @ If
680 mV @ 30 A
680 mV @ 30 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1.5 mA @ 35 V
1.5 mA @ 35 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-203AA (DO-4)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃