MMP4405-GM2
MMP4405-GM2
Active
Description:  SI PIN NON HERMETIC PLASTIC SMT
Manufacturer:  Microchip Technology
Datasheet:   MMP4405-GM2 Datasheet
History Price: $12.99000
In Stock: 3300
MMP4405-GM2 Specification
Specification
Part No
MMP4405-GM2
Category
Diodes - RF
Manufacturer
Microchip Technology
Series
MMP4400
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
1000V
Current - Max
-
Capacitance @ Vr, F
0.6pF @ 50V, 1MHz
Resistance @ If, F
750mOhm @ 100mA, 100MHz
Power Dissipation (Max)
8 W
Operating Temperature
-55 ℃ ~ 150 ℃
Package / Case
0805 (2012 Metric)
Supplier Device Package
0805
MMP4405-GM2 Related Parts
MMP4401-GM2
MMP4401-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4401-GM2/TR
MMP4401-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4402-GM2
MMP4402-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4402-GM2/TR
MMP4402-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4403-GM2
MMP4403-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4403-GM2/TR
MMP4403-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4404-GM2
MMP4404-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4404-GM2/TR
MMP4404-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4405-GM2/TR
MMP4405-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP7022-11
MMP7022-11
MACOM Technology
DIODE,PIN,DIE
MMP7025-11
MMP7025-11
MACOM Technology
DIODE,PIN,DIE
MMP7027-11
MMP7027-11
MACOM Technology
DIODE,PIN,DIE
MMP4405-GM2 Compare Parts
  • MMP4405-GM2 vs MMPN080045
  • MMP4405-GM2 vs MMP7068-37
  • MMP4405-GM2 vs MMP7067-11
  • MMP4405-GM2 vs MMP7066-11
  • MMP4405-GM2 vs MMP7065-11
  • MMP4405-GM2 vs MMP7031-11
  • MMP4405-GM2 vs MMP7027-11
  • MMP4405-GM2 vs MMP7025-11
  • MMP4405-GM2 vs MMP7022-11
  • MMP4405-GM2 vs MMP4405-GM2/TR
  • MMP4405-GM2 vs MMP4404-GM2/TR
  • MMP4405-GM2 vs MMP4404-GM2
  • MMP4405-GM2 vs MMP4403-GM2/TR
  • MMP4405-GM2 vs MMP4403-GM2
  • MMP4405-GM2 vs MMP4402-GM2/TR
  • MMP4405-GM2 vs MMP4402-GM2
  • MMP4405-GM2 vs MMP4401-GM2/TR
  • MMP4405-GM2 vs MMP4401-GM2
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components