Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ Microchip Technology MMP4404-GM2/TR
MMP4404-GM2/TR
Active
Diodes - RF
Description:
SI PIN NON HERMETIC PLASTIC SMT
Manufacturer:
Microchip Technology
Datasheet:
MMP4404-GM2/TR Datasheet
History Price: $6.55500
In Stock: 22200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MMP4404-GM2/TR Specification
Specification
Part No
MMP4404-GM2/TR
Category
Diodes - RF
Manufacturer
Microchip Technology
Series
MMP4400
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
750V
Current - Max
-
Capacitance @ Vr, F
0.5pF @ 50V, 1MHz
Resistance @ If, F
800mOhm @ 100mA, 100MHz
Power Dissipation (Max)
5 W
Operating Temperature
-55 ℃ ~ 150 ℃
Package / Case
0805 (2012 Metric)
Supplier Device Package
0805
MMP4404-GM2/TR Related Parts
MMP4401-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4401-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4402-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4402-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4403-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4403-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4404-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4405-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4405-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP7022-11
MACOM Technology
DIODE,PIN,DIE
MMP7025-11
MACOM Technology
DIODE,PIN,DIE
MMP7027-11
MACOM Technology
DIODE,PIN,DIE
MMP4404-GM2/TR Compare Parts
MMP4404-GM2/TR vs MMPN080045
MMP4404-GM2/TR vs MMP7068-37
MMP4404-GM2/TR vs MMP7067-11
MMP4404-GM2/TR vs MMP7066-11
MMP4404-GM2/TR vs MMP7065-11
MMP4404-GM2/TR vs MMP7031-11
MMP4404-GM2/TR vs MMP7027-11
MMP4404-GM2/TR vs MMP7025-11
MMP4404-GM2/TR vs MMP7022-11
MMP4404-GM2/TR vs MMP4405-GM2/TR
MMP4404-GM2/TR vs MMP4405-GM2
MMP4404-GM2/TR vs MMP4404-GM2
MMP4404-GM2/TR vs MMP4403-GM2/TR
MMP4404-GM2/TR vs MMP4403-GM2
MMP4404-GM2/TR vs MMP4402-GM2/TR
MMP4404-GM2/TR vs MMP4402-GM2
MMP4404-GM2/TR vs MMP4401-GM2/TR
MMP4404-GM2/TR vs MMP4401-GM2
Customer Reviews
4.95 out of 5.00 stars from 78 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components