JANTXV1N6864US
JANTXV1N6864US
Active
Description:  DIODE SCHOTTKY 80V 3A DO213AA
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 32200
JANTXV1N6864US Specification
Specification
Part No
JANTXV1N6864US
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
Military, MIL-PRF-19500/620
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
700 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
150 μA @ 80 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-213AA
Supplier Device Package
DO-213AA
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
JANTXV1N6864US Related Parts
JAN1N1124A
JAN1N1124A
Microchip Technology
DIODE GEN PURP 200V DO203AA
JAN1N1124RA
JAN1N1124RA
Microchip Technology
DIODE GEN PURP 200V DO203AA
JAN1N1126A
JAN1N1126A
Microchip Technology
DIODE GEN PURP 400V DO203AA
JAN1N1126RA
JAN1N1126RA
Microchip Technology
DIODE GEN PURP 400V DO203AA
JAN1N1128A
JAN1N1128A
Microchip Technology
DIODE GEN PURP 600V DO203AA
JAN1N1188
JAN1N1188
Microchip Technology
DIODE GEN PURP 400V 35A DO5
JAN1N1614
JAN1N1614
Microchip Technology
DIODE GP REV 200V 16A DO203AA
JAN1N1616
JAN1N1616
Microchip Technology
DIODE GP REV 600V 15A DO203AA
JAN1N3070UR-1
JAN1N3070UR-1
Microchip Technology
DIODE GP 175V 100MA DO213AA
JAN1N3174
JAN1N3174
Microchip Technology
DIODE GP 1KV 300A DO205AB DO9
JAN1N3595-1/TR
JAN1N3595-1/TR
Microchip Technology
DIODE GEN PURP 125V 150MA DO35
JAN1N3595A-1/TR
JAN1N3595A-1/TR
Microchip Technology
DIODE GEN PURP 125V 150MA DO35
JANTXV1N6864US Compare Parts
  • JANTXV1N6864US vs JANTXV1N914
  • JANTXV1N6864US vs JANTXV1N6864US/TR
  • JANTXV1N6864US vs JANTXV1N6864/TR
  • JANTXV1N6864US vs JANTXV1N6864
  • JANTXV1N6864US vs JANTXV1N6858UR-1/TR
  • JANTXV1N6864US vs JANTXV1N6858UR-1
  • JANTXV1N6864US vs JANTXV1N6857UR-1/TR
  • JANTXV1N6864US vs JANTXV1N6857UR-1
  • JANTXV1N6864US vs JANTXV1N6844U3
  • JANTXV1N6864US vs JANTXV1N6843CCU3/TR
  • JANTXV1N6864US vs JANTXV1N6843CCU3
  • JANTXV1N6864US vs JANTXV1N6842U3/TR
  • JANTXV1N6864US vs JANTXV1N6761UR-1/TR
  • JANTXV1N6864US vs JANTXV1N6761UR-1
  • JANTXV1N6864US vs JANTXV1N6761-1/TR
  • JANTXV1N6864US vs JANTXV1N6761-1
  • JANTXV1N6864US vs JANTXV1N6677UR-1/TR
  • JANTXV1N6864US vs JANTXV1N6677UR-1
  • JANTXV1N6864US vs JANTXV1N6677-1/TR
  • JANTXV1N6864US vs JANTXV1N6663/TR
  • JANTXV1N6864US vs JANTXV1N6662/TR
  • JANTXV1N6864US vs JANTXV1N6661/TR
  • JANTXV1N6864US vs JANTXV1N6643US
  • JANTXV1N6864US vs JANTXV1N6643US
  • JANTXV1N6864US vs JANTXV1N6643US
  • JANTXV1N6864US vs JANTXV1N6643U
  • JANTXV1N6864US vs JANTXV1N6643
  • JANTXV1N6864US vs JANTXV1N6642UBD/TR
  • JANTXV1N6864US vs JANTXV1N6642UBD
  • JANTXV1N6864US vs JANTXV1N6642UBCC/TR
  • JANTXV1N6864US vs JANTXV1N6642UBCC
  • JANTXV1N6864US vs JANTXV1N6642UBCA/TR
  • JANTXV1N6864US vs JANTXV1N6642UBCA
  • JANTXV1N6864US vs JANTXV1N6642UB2R/TR
  • JANTXV1N6864US vs JANTXV1N6642UB2R
  • JANTXV1N6864US vs JANTXV1N6642UB2
  • JANTXV1N6864US vs JANTXV1N6642UB/TR
  • JANTXV1N6864US vs JANTXV1N6642UB
  • JANTXV1N6864US vs JANTXV1N6642U/TR
  • JANTXV1N6864US vs JANTXV1N6642U
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok