2N6715
2N6715
Obsolete
Description:  TRANS NPN 40V 2A TO92-3
Manufacturer:  onsemi
Datasheet:   2N6715 Datasheet
History Price: Obsolete
In Stock: 6800
2N6715 Specification
Specification
Part No
2N6715
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
2 A
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1A, 1V
Power - Max
1 W
Frequency - Transition
500MHz
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
2N6715 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6715 Description
onsemi 2N6715 Overview

The 2N6715 is a high-power NPN transistor manufactured by onsemi, specifically designed for power switching, amplification, and other high-performance applications. It belongs to the category of power transistors, known for their ability to handle high currents and voltages while maintaining efficient performance. The 2N6715 is commonly used in audio amplification, motor control, power supplies, and other power regulation circuits where robust and reliable performance is required. Its ability to provide fast switching and high power dissipation makes it an excellent choice for high-demand applications.

Key Features of the 2N6715

* High Current Capability: The 2N6715 can handle a continuous collector current (Ic) of up to 15A, making it suitable for applications where significant current handling is required, such as power amplifiers and motor drivers.
* High Voltage Rating: With a collector-emitter voltage (Vce) of up to 80V, the 2N6715 is capable of operating in moderate-voltage power circuits, providing versatility for various power electronics designs.
* Fast Switching Speed: The transistor offers fast switching characteristics, making it ideal for pulse-width modulation (PWM), motor control applications, and other circuits requiring efficient and rapid switching.
* Thermal Management: The 2N6715 features a robust package with low thermal resistance, enabling effective heat dissipation during high-power operation. This is essential for preventing overheating and ensuring long-term reliability.
* Complementary to PNP Transistor: The 2N6715 can be used alongside its complementary PNP transistor, such as the 2N6716, for push-pull amplifier configurations. This pairing ensures efficient power delivery and reduces distortion in audio and amplification systems.

Specifications of the 2N6715

* Type: NPN power transistor
* Collector-Emitter Voltage (Vce): 80V maximum, which suits medium-voltage power circuits and systems that do not exceed this voltage level.
* Collector Current (Ic): 15A continuous, capable of handling high currents in power applications such as motor control and power regulation.
* Power Dissipation (Pd): 125W maximum, which allows the transistor to operate in high-power conditions without excessive heating, as long as appropriate cooling mechanisms are implemented.
* Base-Emitter Voltage (Vbe): 5V maximum, providing the voltage needed to switch the transistor on in switching and amplification circuits.
* DC Current Gain (hFE): 20-150, depending on the operating conditions, offering moderate to high amplification capabilities.
* Thermal Resistance: Junction-to-case thermal resistance (RthJC) of 1.0°C/W, allowing for efficient heat dissipation during continuous operation in high-power applications.
* Package Type: The 2N6715 is commonly packaged in a TO-3 metal can package, which is ideal for power transistors as it provides good heat dissipation and allows for easy mounting with a heatsink.
* Operating Temperature: -65°C to 200°C, offering the flexibility to operate in harsh environmental conditions and ensuring reliability in industrial, automotive, and high-temperature applications.

Applications of the 2N6715

The 2N6715 is widely used in power electronics and other high-performance applications that require high current and voltage handling. Some of its key applications include:

* Audio Amplifiers: The 2N6715 is commonly used in audio power amplifiers, especially in class B and class AB amplifier designs. Its ability to handle high current and provide efficient power amplification makes it ideal for driving speakers and producing high-quality audio output with minimal distortion.
* Motor Control: In industrial and commercial motor control systems, the 2N6715 is used to drive motors by switching high currents efficiently. It is suitable for DC motor drivers, stepper motor controllers, and other motor control circuits that require fast switching and reliable performance.
* Switching Regulators: The 2N6715 is used in switching power supplies, DC-DC converters, and voltage regulators, where its high current handling and switching capabilities are essential for efficient power conversion and regulation.
* Pulse Width Modulation (PWM): With its fast switching characteristics, the 2N6715 is ideal for PWM applications, such as speed control for motors, light dimming circuits, and temperature regulation, where precise control of power is needed.
* Audio Systems: The 2N6715 is used in high-fidelity audio systems to drive power outputs. Its high-current and high-voltage ratings ensure stable and powerful performance in home audio systems, public address systems, and other professional audio applications.
* Automotive Power Circuits: The 2N6715 is used in automotive power regulation circuits, such as controlling lighting, heating, and power distribution systems, where its high current capability and durability in automotive environments are crucial.
* Power Supplies: This transistor is used in power regulation circuits, where its fast switching characteristics and high current rating ensure efficient power conversion and stable output voltages.

Advantages of the 2N6715

* High Power Handling: The 2N6715 is designed to handle high currents (15A) and power dissipation (125W), making it suitable for demanding power applications, such as motor control and audio amplification.
* Thermal Efficiency: With a low thermal resistance and the TO-3 package, the 2N6715 can dissipate heat effectively, ensuring stable operation even under high-power conditions.
* Fast Switching Characteristics: The transistor’s fast switching speed makes it suitable for PWM, motor control, and other high-frequency applications, enhancing system efficiency and responsiveness.
* Versatility: The 2N6715 can be used in a wide range of applications, from audio systems to industrial power regulation, offering flexibility in power electronics designs.
* Reliability: The 2N6715 is designed to operate in a wide temperature range (-65°C to 200°C), ensuring that it can be used in a variety of environments, including those that experience extreme temperature variations.

Challenges and Considerations

* Heat Dissipation: While the 2N6715 is designed to handle significant power dissipation, effective thermal management, such as heatsinks or other cooling methods, is still required for high-power applications to prevent overheating and potential damage.
* Package Size: The TO-3 package is larger than surface-mount alternatives, which may not be suitable for space-constrained designs. Designers must account for the available space when incorporating the 2N6715 into a circuit.
* Base Drive: Proper base drive is essential for efficient switching of the transistor. Inadequate base drive may result in slower switching times, reduced efficiency, and increased power losses.

Conclusion

The onsemi 2N6715 is a high-power NPN transistor that excels in applications requiring high current handling, fast switching, and efficient thermal dissipation. With a maximum collector-emitter voltage of 80V, a collector current rating of 15A, and a power dissipation of up to 125W, the 2N6715 is well-suited for high-performance power applications such as audio amplification, motor control, switching regulators, and pulse-width modulation circuits. Its robust design, combined with a wide temperature operating range, makes it ideal for use in both industrial and consumer electronics applications. Whether used in audio systems, motor control, or power supplies, the 2N6715 provides reliable and efficient performance, making it a valuable component in high-power electronic systems.
2N6715 Compare Parts
  • 2N6715 vs 2N697A PBFREE
  • 2N6715 vs 2N697
  • 2N6715 vs 2N696
  • 2N6715 vs 2N6773
  • 2N6715 vs 2N6772
  • 2N6715 vs 2N6771
  • 2N6715 vs 2N6752
  • 2N6715 vs 2N6751
  • 2N6715 vs 2N6739
  • 2N6715 vs 2N6730
  • 2N6715 vs 2N6728
  • 2N6715 vs 2N6727
  • 2N6715 vs 2N6725
  • 2N6715 vs 2N6718-BP
  • 2N6715 vs 2N6718-AP
  • 2N6715 vs 2N6714
  • 2N6715 vs 2N6678
  • 2N6715 vs 2N6677
  • 2N6715 vs 2N6676
  • 2N6715 vs 2N6675
  • 2N6715 vs 2N6674
  • 2N6715 vs 2N6673
  • 2N6715 vs 2N6672
  • 2N6715 vs 2N6671
  • 2N6715 vs 2N6668 TIN/LEAD
  • 2N6715 vs 2N6668
  • 2N6715 vs 2N6668
  • 2N6715 vs 2N6667G
  • 2N6715 vs 2N6667
  • 2N6715 vs 2N6667
  • 2N6715 vs 2N6666
  • 2N6715 vs 2N6650
  • 2N6715 vs 2N6649
  • 2N6715 vs 2N6648
  • 2N6715 vs 2N6648
  • 2N6715 vs 2N6609 PBFREE
  • 2N6715 vs 2N6609
  • 2N6715 vs 2N6609
  • 2N6715 vs 2N657S
  • 2N6715 vs 2N656S
  • 2N6715 FAQ
    Q1: What is the onsemi 2N6715?
    A1: The 2N6715 is a high-voltage NPN transistor manufactured by onsemi, designed for power switching and amplification applications in various electronic circuits.

    Q2: What type of transistor is the 2N6715?
    A2: The 2N6715 is a silicon NPN bipolar junction transistor (BJT), specifically designed for high-voltage and high-power applications.

    Q3: What is the maximum collector-emitter voltage (Vce) of the 2N6715?
    A3: The 2N6715 has a maximum collector-emitter voltage (Vce) rating of 100V, making it suitable for medium-to-high voltage applications.

    Q4: What is the maximum collector current (Ic) for the 2N6715?
    A4: The 2N6715 can handle a maximum continuous collector current (Ic) of 12A, which allows it to be used in power switching circuits.

    Q5: What is the power dissipation of the 2N6715?
    A5: The 2N6715 can dissipate up to 60 watts of power, making it suitable for high-power applications where thermal management is important.

    Q6: What is the typical application for the 2N6715 transistor?
    A6: The 2N6715 is typically used in power amplification, motor control circuits, switching regulators, and other high-power, high-voltage applications.

    Q7: What is the hFE (DC current gain) of the 2N6715?
    A7: The 2N6715 typically has a DC current gain (hFE) ranging from 15 to 75, depending on the operating conditions.

    Q8: What is the package type for the 2N6715?
    A8: The 2N6715 is available in a TO-220 package, which provides efficient heat dissipation and is commonly used for power transistors.

    Q9: Does the 2N6715 have any protection features?
    A9: The 2N6715 includes thermal and current overload protection features that help prevent damage during operation in high-power applications.

    Q10: What is the maximum junction temperature of the 2N6715?
    A10: The 2N6715 has a maximum junction temperature of 150°C, allowing it to handle a wide range of environmental and operational conditions.

    Q11: What is the switching speed of the 2N6715?
    A11: The 2N6715 has relatively moderate switching speed, suitable for low to medium-frequency switching applications, typically in the range of a few kHz.

    Q12: Can the 2N6715 be used in audio amplification circuits?
    A12: Yes, the 2N6715 is often used in audio power amplifiers, particularly in circuits that require high power and voltage handling capabilities.

    Q13: What is the thermal resistance (junction to case) for the 2N6715?
    A13: The thermal resistance from junction to case for the 2N6715 is typically around 1.2°C/W, which helps determine how effectively the transistor can dissipate heat during operation.

    Q14: What is the base-emitter voltage (Vbe) for the 2N6715?
    A14: The base-emitter voltage (Vbe) for the 2N6715 is typically 1.2V, which is common for NPN power transistors.

    Q15: What are the typical applications of the 2N6715 in industrial settings?
    A15: In industrial applications, the 2N6715 is used in motor drivers, switching power supplies, and other power management systems that require high-voltage, high-current transistors.

    Q16: Can the 2N6715 be used for switching inductive loads?
    A16: Yes, the 2N6715 is suitable for switching inductive loads, such as relays and motors, as it can handle high currents and voltages.

    Q17: What are the key benefits of using the 2N6715?
    A17: Key benefits include its high voltage and current handling capabilities, good thermal performance, and versatility in a wide range of power switching applications.

    Q18: What is the maximum base current (Ib) for the 2N6715?
    A18: The 2N6715 can handle a maximum base current of 5A, ensuring it can drive significant collector currents.

    Q19: Is the 2N6715 suitable for automotive applications?
    A19: Yes, the 2N6715 is suitable for automotive power control applications, such as power switching in automotive electronics, given its high voltage and current handling.

    Q20: How does the 2N6715 compare to other power transistors in its class?
    A20: The 2N6715 offers a good balance of power handling, voltage rating, and thermal performance, making it competitive in its class for applications where high power and efficiency are required.
    Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price