2N6715
2N6715
Obsolete
Description:  TRANS NPN 40V 2A TO92-3
Manufacturer:  onsemi
Datasheet:   2N6715 Datasheet
History Price: Obsolete
In Stock: 6800
2N6715 vs 2N6751
Part No
Manufacturer
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
2 A
10 A
Voltage - Collector Emitter Breakdown (Max)
40 V
400 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
3V @ 3A, 10A
Current - Collector Cutoff (Max)
-
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1A, 1V
8 @ 5A, 3V
Power - Max
1 W
150 W
Frequency - Transition
500MHz
60MHz
Operating Temperature
-
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA
Supplier Device Package
TO-92-3
TO-3