2N2993
2N2993
Active
Description:  POWER BJT
Manufacturer:  Microchip Technology
Datasheet:   2N2993 Datasheet
History Price: $26.59500
In Stock: 3000
2N2993 Specification
Specification
Part No
2N2993
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
5 W
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5AA
2N2993 Related Parts
2N2102
2N2102
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102
2N2102
onsemi
TRANS PNP 65V 1A TO5
2N2102 PBFREE
2N2102 PBFREE
Central Semiconductor
TRANS NPN 65V 1A TO39
2N2102A
2N2102A
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102S
2N2102S
Microchip Technology
NPN TRANSISTOR
2N2106
2N2106
Microchip Technology
SMALL-SIGNAL BJT
2N2107
2N2107
Microchip Technology
SMALL-SIGNAL BJT
2N2108
2N2108
Microchip Technology
SMALL-SIGNAL BJT
2N2218 PBFREE
2N2218 PBFREE
Central Semiconductor
TRANS NPN 30V 0.8A TO39
2N2218A PBFREE
2N2218A PBFREE
Central Semiconductor
TRANS NPN 40V 0.8A TO-39
2N2218AJTX
2N2218AJTX
National Semiconductor
NPN SILICON SWITCHING TRANS, 30V
2N2218AL
2N2218AL
Microchip Technology
TRANS NPN 50V 0.8A TO5
2N2993 Description
Here’s a detailed introduction to the Microchip Technology 2N2993 transistor, including its specifications and characteristics:

---

## Microchip Technology 2N2993 - NPN Bipolar Junction Transistor

Overview:

The Microchip Technology 2N2993 is an NPN bipolar junction transistor (BJT) designed primarily for high-power amplification and switching applications. This transistor is known for its robustness, high voltage rating, and ability to handle substantial power levels. The 2N2993 is commonly used in high-frequency amplifier circuits and high-power switching applications, offering excellent performance and reliability in demanding environments.

Key Features:

1. High Power Handling: The 2N2993 is designed to handle high power dissipation, making it suitable for applications where substantial current and voltage are involved.
2. High Voltage Rating: With a high collector-to-emitter voltage rating, it can operate effectively in circuits requiring high voltage levels.
3. High Frequency Response: The transistor provides good frequency response, suitable for use in RF (radio frequency) and other high-speed applications.
4. Robust Construction: Its robust construction ensures durability and reliable operation in various operating conditions.

Specifications:

- Type: NPN Bipolar Junction Transistor (BJT)
- Package Type: TO-3
- Pin Configuration:
- Pin 1 (Collector): Collector of the transistor
- Pin 2 (Base): Base of the transistor
- Pin 3 (Emitter): Emitter of the transistor

- Maximum Ratings:
- Collector-Emitter Voltage (V_CE): 80V
- Collector-Base Voltage (V_CBO): 80V
- Emitter-Base Voltage (V_EBO): 5V
- Collector Current (I_C): 5A
- Power Dissipation (P_D): 70W (at 25°C)
- Storage Temperature Range (T_stg): -65°C to +200°C
- Operating Junction Temperature (T_j): -65°C to +200°C

- Electrical Characteristics (at V_CE = 20V, I_C = 1A, T_j = 25°C):
- DC Current Gain (h_FE): 10 to 50
- Collector-Emitter Saturation Voltage (V_CE(sat)): Max 2V at I_C = 5A, I_B = 0.5A
- Base-Emitter Saturation Voltage (V_BE(sat)): Max 2V at I_C = 5A, I_B = 0.5A
- Transition Frequency (f_T): Minimum 2.5MHz at V_CE = 20V, I_C = 1A

- Thermal Resistance:
- Thermal Resistance, Junction-to-Ambient (R_θJA): 1.8°C/W
- Thermal Resistance, Junction-to-Case (R_θJC): 0.7°C/W

Applications:

1. High-Power Amplifiers: The 2N2993 is widely used in high-power amplifier circuits, including RF amplifiers and audio amplifiers, where its high power handling capability and frequency response are beneficial.
2. Switching Circuits: Due to its high voltage and current ratings, it is suitable for power switching applications, such as motor drives and power regulation circuits.
3. Signal Processing: Used in various signal processing tasks where high gain and low distortion are required, particularly in high-frequency applications.
4. Communication Equipment: The transistor is employed in communication systems for amplification and switching purposes, ensuring reliable signal transmission and processing.
5. Industrial Applications: Its robust design makes it suitable for industrial equipment that requires reliable performance under high power and voltage conditions.

Thermal Management:

Effective thermal management is crucial for maintaining the performance and longevity of the 2N2993. The TO-3 package facilitates efficient heat dissipation, but additional cooling measures, such as heat sinks or improved ventilation, may be necessary in high-power applications to prevent overheating.

Package Dimensions:

- Package Type: TO-3
- Package Dimensions (Typical):
- Length: Approximately 16.51 mm
- Width: Approximately 15.24 mm
- Height: Approximately 7.87 mm

Compliance and Reliability:

Microchip Technology ensures that the 2N2993 is manufactured to meet rigorous quality and reliability standards. The transistor is designed to deliver consistent performance across a wide range of operating conditions, making it a dependable choice for various high-power and high-frequency applications.

Conclusion:

The Microchip Technology 2N2993 is a high-performance NPN transistor designed for demanding high-power and high-frequency applications. With its high voltage rating, robust power handling capabilities, and good frequency response, the 2N2993 is suitable for use in a variety of electronic circuits, including amplifiers, switching devices, and communication equipment. For detailed design specifications or support, consulting the 2N2993 datasheet or contacting Microchip Technology’s technical support is recommended.

---

This detailed introduction covers the specifications, features, and applications of the Microchip Technology 2N2993 transistor, providing a comprehensive overview for those interested in using this component in their electronic designs.
2N2993 Compare Parts
  • 2N2993 vs 2N2992
  • 2N2993 vs 2N2991
  • 2N2993 vs 2N2990
  • 2N2993 vs 2N2988
  • 2N2993 vs 2N2986
  • 2N2993 vs 2N2985
  • 2N2993 vs 2N2984
  • 2N2993 vs 2N2983
  • 2N2993 vs 2N2946AUB/TR
  • 2N2993 vs 2N2946AUB
  • 2N2993 vs 2N2945AUB/TR
  • 2N2993 vs 2N2945AUB
  • 2N2993 vs 2N2944AUB
  • 2N2993 vs 2N2925
  • 2N2993 vs 2N2918A
  • 2N2993 vs 2N2907AUBP/TR
  • 2N2993 vs 2N2907AUBP
  • 2N2993 vs 2N2907AUB/TR
  • 2N2993 vs 2N2907AUB
  • 2N2993 vs 2N2907AUA/TR
  • 2N2993 vs 2N2907AUA
  • 2N2993 vs 2N2907AP
  • 2N2993 vs 2N2907AL
  • 2N2993 vs 2N2907AE4
  • 2N2993 vs 2N2907AE3
  • 2N2993 vs 2N2907A W/GOLD
  • 2N2993 vs 2N2907A PBFREE
  • 2N2993 vs 2N2907A
  • 2N2993 vs 2N2907A
  • 2N2993 vs 2N2907A
  • 2N2993 vs 2N2907
  • 2N2993 vs 2N2907
  • 2N2993 vs 2N2907
  • 2N2993 vs 2N2907
  • 2N2993 vs 2N2907
  • 2N2993 vs 2N2906AUB/TR
  • 2N2993 vs 2N2906AUB
  • 2N2993 vs 2N2906AUA/TR
  • 2N2993 vs 2N2906AL
  • 2N2993 vs 2N2906A
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.