2N2993
2N2993
Active
Description:  POWER BJT
Manufacturer:  Microchip Technology
Datasheet:   2N2993 Datasheet
History Price: $26.59500
In Stock: 3000
2N2993 vs 2N2907AE3
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
1 A
600 mA
Voltage - Collector Emitter Breakdown (Max)
80 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 10V
Power - Max
5 W
500 mW
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-5AA
TO-18