2N2907AUA
2N2907AUA
Discontinued
Description:  TRANS PNP 60V 0.6A UA
Manufacturer:  Microchip Technology
Datasheet:   2N2907AUA Datasheet
History Price: Discontinued at Digi-Key
In Stock: 1100
2N2907AUA Specification
Specification
Part No
2N2907AUA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
600 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
Power - Max
500 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Supplier Device Package
UA
2N2907AUA Related Parts
2N2102
2N2102
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102
2N2102
onsemi
TRANS PNP 65V 1A TO5
2N2102 PBFREE
2N2102 PBFREE
Central Semiconductor
TRANS NPN 65V 1A TO39
2N2102A
2N2102A
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102S
2N2102S
Microchip Technology
NPN TRANSISTOR
2N2106
2N2106
Microchip Technology
SMALL-SIGNAL BJT
2N2107
2N2107
Microchip Technology
SMALL-SIGNAL BJT
2N2108
2N2108
Microchip Technology
SMALL-SIGNAL BJT
2N2218 PBFREE
2N2218 PBFREE
Central Semiconductor
TRANS NPN 30V 0.8A TO39
2N2218A PBFREE
2N2218A PBFREE
Central Semiconductor
TRANS NPN 40V 0.8A TO-39
2N2218AJTX
2N2218AJTX
National Semiconductor
NPN SILICON SWITCHING TRANS, 30V
2N2218AL
2N2218AL
Microchip Technology
TRANS NPN 50V 0.8A TO5
2N2907AUA Description
Overview of Microchip Technology 2N2907AUA

The Microchip Technology 2N2907AUA is a widely used NPN bipolar junction transistor (BJT) known for its versatility and reliability in various electronic applications. This transistor is particularly suitable for low to medium power switching and amplification tasks, making it a popular choice among engineers and designers in the fields of consumer electronics, industrial control, and telecommunications.

Key Specifications

- Type: The 2N2907AUA is an NPN transistor, which means it conducts current when a positive voltage is applied to its base relative to its emitter.

- Collector-Emitter Voltage (Vce): The maximum collector-emitter voltage is rated at 40V, allowing it to handle a wide range of voltage applications without breakdown.

- Collector Current (Ic): The transistor can handle a maximum collector current of 600 mA, making it suitable for driving loads in various applications.

- Power Dissipation (Pd): The maximum power dissipation is specified at 500 mW at a case temperature of 25°C. This rating indicates the amount of power the transistor can dissipate as heat without exceeding its thermal limits.

- DC Current Gain (hFE): The DC current gain, or beta, ranges from 100 to 300 at a collector current of 10 mA. This high gain allows for effective amplification of input signals.

- Transition Frequency (fT): The transition frequency is approximately 250 MHz, which indicates the frequency at which the current gain drops to 1. This characteristic is important for high-frequency applications.

- Package Type: The 2N2907AUA is available in a TO-92 package, which is a standard plastic package that provides good thermal performance and ease of mounting on printed circuit boards (PCBs).

Features and Benefits

- Versatile Applications: The 2N2907AUA is suitable for a wide range of applications, including signal amplification, switching, and driver circuits, making it a versatile component in electronic design.

- Robust Performance: With its high voltage and current ratings, the transistor can operate reliably in various environments, including industrial and automotive applications.

- Ease of Use: The transistor's simple pin configuration and standard package type make it easy to integrate into existing designs and prototyping setups.

- Cost-Effective Solution: The 2N2907AUA is widely available and cost-effective, making it an attractive option for both hobbyists and professional engineers.

Applications

The Microchip Technology 2N2907AUA is commonly used in various applications, including:

- Amplification: Employed in audio amplifiers and signal processing circuits to boost weak signals.
- Switching: Used in relay drivers, motor control circuits, and other applications requiring reliable switching capabilities.
- Signal Modulation: Integrated into RF circuits for modulation and demodulation tasks in communication systems.
- Consumer Electronics: Found in various consumer devices, including televisions, radios, and home appliances, for control and amplification functions.

Conclusion

The Microchip Technology 2N2907AUA NPN transistor is a reliable and versatile component that meets the demands of various electronic applications. With its robust specifications, ease of use, and wide range of applications, it stands out as an excellent choice for engineers and designers looking to implement effective amplification and switching solutions in their projects. Its combination of performance and affordability makes it a valuable asset in the design of modern electronic systems.
2N2907AUA Compare Parts
  • 2N2907AUA vs 2N2993
  • 2N2907AUA vs 2N2992
  • 2N2907AUA vs 2N2991
  • 2N2907AUA vs 2N2990
  • 2N2907AUA vs 2N2988
  • 2N2907AUA vs 2N2986
  • 2N2907AUA vs 2N2985
  • 2N2907AUA vs 2N2984
  • 2N2907AUA vs 2N2983
  • 2N2907AUA vs 2N2946AUB/TR
  • 2N2907AUA vs 2N2946AUB
  • 2N2907AUA vs 2N2945AUB/TR
  • 2N2907AUA vs 2N2945AUB
  • 2N2907AUA vs 2N2944AUB
  • 2N2907AUA vs 2N2925
  • 2N2907AUA vs 2N2918A
  • 2N2907AUA vs 2N2907AUBP/TR
  • 2N2907AUA vs 2N2907AUBP
  • 2N2907AUA vs 2N2907AUB/TR
  • 2N2907AUA vs 2N2907AUB
  • 2N2907AUA vs 2N2907AUA/TR
  • 2N2907AUA vs 2N2907AP
  • 2N2907AUA vs 2N2907AL
  • 2N2907AUA vs 2N2907AE4
  • 2N2907AUA vs 2N2907AE3
  • 2N2907AUA vs 2N2907A W/GOLD
  • 2N2907AUA vs 2N2907A PBFREE
  • 2N2907AUA vs 2N2907A
  • 2N2907AUA vs 2N2907A
  • 2N2907AUA vs 2N2907A
  • 2N2907AUA vs 2N2907
  • 2N2907AUA vs 2N2907
  • 2N2907AUA vs 2N2907
  • 2N2907AUA vs 2N2907
  • 2N2907AUA vs 2N2907
  • 2N2907AUA vs 2N2906AUB/TR
  • 2N2907AUA vs 2N2906AUB
  • 2N2907AUA vs 2N2906AUA/TR
  • 2N2907AUA vs 2N2906AL
  • 2N2907AUA vs 2N2906A
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.