Status
Discontinued
Active
Current - Collector (Ic) (Max)
600 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
25 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
50nA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
215 @ 2mA, 4.5V
Power - Max
500 mW
360 mW
Frequency - Transition
-
160MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, No Lead
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
UA
TO-92