2N2907AE4
2N2907AE4
Active
Description:  TRANS PNP 60V 0.6A TO18
Manufacturer:  Microchip Technology
Datasheet:   2N2907AE4 Datasheet
History Price: $4.17000
In Stock: 26700
2N2907AE4 Specification
Specification
Part No
2N2907AE4
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
600 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
Power - Max
500 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18 (TO-206AA)
2N2907AE4 Related Parts
2N2102
2N2102
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102
2N2102
onsemi
TRANS PNP 65V 1A TO5
2N2102 PBFREE
2N2102 PBFREE
Central Semiconductor
TRANS NPN 65V 1A TO39
2N2102A
2N2102A
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102S
2N2102S
Microchip Technology
NPN TRANSISTOR
2N2106
2N2106
Microchip Technology
SMALL-SIGNAL BJT
2N2107
2N2107
Microchip Technology
SMALL-SIGNAL BJT
2N2108
2N2108
Microchip Technology
SMALL-SIGNAL BJT
2N2218 PBFREE
2N2218 PBFREE
Central Semiconductor
TRANS NPN 30V 0.8A TO39
2N2218A PBFREE
2N2218A PBFREE
Central Semiconductor
TRANS NPN 40V 0.8A TO-39
2N2218AJTX
2N2218AJTX
National Semiconductor
NPN SILICON SWITCHING TRANS, 30V
2N2218AL
2N2218AL
Microchip Technology
TRANS NPN 50V 0.8A TO5
2N2907AE4 Compare Parts
  • 2N2907AE4 vs 2N2993
  • 2N2907AE4 vs 2N2992
  • 2N2907AE4 vs 2N2991
  • 2N2907AE4 vs 2N2990
  • 2N2907AE4 vs 2N2988
  • 2N2907AE4 vs 2N2986
  • 2N2907AE4 vs 2N2985
  • 2N2907AE4 vs 2N2984
  • 2N2907AE4 vs 2N2983
  • 2N2907AE4 vs 2N2946AUB/TR
  • 2N2907AE4 vs 2N2946AUB
  • 2N2907AE4 vs 2N2945AUB/TR
  • 2N2907AE4 vs 2N2945AUB
  • 2N2907AE4 vs 2N2944AUB
  • 2N2907AE4 vs 2N2925
  • 2N2907AE4 vs 2N2918A
  • 2N2907AE4 vs 2N2907AUBP/TR
  • 2N2907AE4 vs 2N2907AUBP
  • 2N2907AE4 vs 2N2907AUB/TR
  • 2N2907AE4 vs 2N2907AUB
  • 2N2907AE4 vs 2N2907AUA/TR
  • 2N2907AE4 vs 2N2907AUA
  • 2N2907AE4 vs 2N2907AP
  • 2N2907AE4 vs 2N2907AL
  • 2N2907AE4 vs 2N2907AE3
  • 2N2907AE4 vs 2N2907A W/GOLD
  • 2N2907AE4 vs 2N2907A PBFREE
  • 2N2907AE4 vs 2N2907A
  • 2N2907AE4 vs 2N2907A
  • 2N2907AE4 vs 2N2907A
  • 2N2907AE4 vs 2N2907
  • 2N2907AE4 vs 2N2907
  • 2N2907AE4 vs 2N2907
  • 2N2907AE4 vs 2N2907
  • 2N2907AE4 vs 2N2907
  • 2N2907AE4 vs 2N2906AUB/TR
  • 2N2907AE4 vs 2N2906AUB
  • 2N2907AE4 vs 2N2906AUA/TR
  • 2N2907AE4 vs 2N2906AL
  • 2N2907AE4 vs 2N2906A
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.