2N2907AE4
2N2907AE4
Active
Description:  TRANS PNP 60V 0.6A TO18
Manufacturer:  Microchip Technology
Datasheet:   2N2907AE4 Datasheet
History Price: $4.17000
In Stock: 26700
2N2907AE4 vs 2N2918A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
-
Current - Collector (Ic) (Max)
600 mA
-
Voltage - Collector Emitter Breakdown (Max)
60 V
-
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
50nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
-
Power - Max
500 mW
-
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-206AA, TO-18-3 Metal Can
-
Supplier Device Package
TO-18 (TO-206AA)
-