2N2906A
2N2906A
Discontinued
Description:  TRANS PNP 60V 0.6A TO18
Manufacturer:  Microchip Technology
Datasheet:   2N2906A Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11400
2N2906A Specification
Specification
Part No
2N2906A
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
600 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
Power - Max
500 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
2N2906A Related Parts
2N2102
2N2102
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102
2N2102
onsemi
TRANS PNP 65V 1A TO5
2N2102 PBFREE
2N2102 PBFREE
Central Semiconductor
TRANS NPN 65V 1A TO39
2N2102A
2N2102A
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102S
2N2102S
Microchip Technology
NPN TRANSISTOR
2N2106
2N2106
Microchip Technology
SMALL-SIGNAL BJT
2N2107
2N2107
Microchip Technology
SMALL-SIGNAL BJT
2N2108
2N2108
Microchip Technology
SMALL-SIGNAL BJT
2N2218 PBFREE
2N2218 PBFREE
Central Semiconductor
TRANS NPN 30V 0.8A TO39
2N2218A PBFREE
2N2218A PBFREE
Central Semiconductor
TRANS NPN 40V 0.8A TO-39
2N2218AJTX
2N2218AJTX
National Semiconductor
NPN SILICON SWITCHING TRANS, 30V
2N2218AL
2N2218AL
Microchip Technology
TRANS NPN 50V 0.8A TO5
2N2906A Description
The onsemi 2N2906A is a versatile NPN bipolar junction transistor (BJT) designed for a range of electronic applications. Known for its reliability and robustness, this transistor is commonly used in amplification and switching circuits. Here’s a detailed overview of the onsemi 2N2906A, including its specifications, features, and typical applications.

## Introduction to onsemi 2N2906A

The 2N2906A is an NPN transistor that provides a good balance of performance and durability. It is designed to operate efficiently in various applications including signal amplification and low-power switching. The transistor is housed in a TO-92 package, which is commonly used for small-signal transistors due to its compact size and ease of integration.

## Key Specifications

## 1. Basic Characteristics:

- Type: NPN Bipolar Junction Transistor (BJT)
- Package: TO-92 (Three-terminal package for discrete transistors)
- Configuration: Three-terminal configuration (Collector, Base, Emitter)

## 2. Electrical Characteristics:

- Collector-Emitter Voltage (V_CEO): 40V (Maximum voltage the transistor can withstand between collector and emitter with the base open)
- Collector-Base Voltage (V_CBO): 60V (Maximum voltage the transistor can withstand between collector and base with the emitter open)
- Emitter-Base Voltage (V_EBO): 6V (Maximum voltage the transistor can withstand between emitter and base with the collector open)
- Collector Current (I_C): 800 mA (Maximum continuous current that the transistor can handle through the collector)
- Base Current (I_B): 80 mA (Maximum current that can flow into the base)
- Collector Power Dissipation (P_C): 500 mW (Maximum power the transistor can dissipate without overheating)
- Storage and Operating Temperature (T_j): -55°C to +150°C (Temperature range for reliable operation)

## 3. Switching and Amplification Characteristics:

- Current Gain (h_FE): 50 to 300 (Range of the current gain in the active region, indicating the transistor%27s amplification capability)
- Transition Frequency (f_T): 150 MHz (The frequency at which the current gain of the transistor drops to 1, representing its speed)
- Collector-Emitter Saturation Voltage (V_CE(sat)): 0.3V (Maximum voltage drop between collector and emitter when the transistor is fully on)

## Features

## 1. High Voltage and Current Handling:

- Robust Performance: The 2N2906A can handle a maximum collector-emitter voltage of 40V and a continuous collector current of 800 mA, making it suitable for a variety of low to moderate power applications.

## 2. Wide Gain Range:

- Flexible Amplification: With a current gain range of 50 to 300, the 2N2906A provides flexibility in designing amplification circuits with varying gain requirements.

## 3. Compact Package:

- Space-Efficient Design: The TO-92 package is compact and allows for easy integration into circuit boards, making it ideal for small and portable electronic devices.

## 4. High Frequency Performance:

- Fast Switching: With a transition frequency of 150 MHz, the 2N2906A is capable of high-speed switching applications, ensuring efficient operation in fast signal processing tasks.

## Typical Applications

1. Signal Amplification: Used in audio and RF amplification circuits to boost weak signals to higher levels.
2. Switching Circuits: Employed in electronic switching circuits to control and switch small to moderate current loads.
3. Oscillator Circuits: Applied in oscillator circuits where high-frequency operation and stability are required.
4. Linear Amplifiers: Utilized in linear amplifier circuits for applications requiring precise signal amplification.

## Advantages

- High Efficiency: The transistor%27s low saturation voltage and high current gain contribute to efficient operation in amplification and switching circuits.
- Compact and Versatile: The TO-92 package allows for easy integration and use in various circuit designs, offering flexibility for different applications.
- Robust Performance: Capable of operating over a wide temperature range and handling significant voltage and current, making it suitable for diverse environments and conditions.

## Application Considerations

When integrating the 2N2906A into your design, consider the following:
- Thermal Management: Ensure proper heat dissipation to prevent overheating, particularly in high-power applications. Use appropriate heat sinks or PCB design practices to manage thermal performance.
- Biasing Requirements: Properly bias the transistor to ensure it operates within its specified parameters and provides the desired performance.
- PCB Layout: Design the PCB layout to minimize parasitic effects and ensure stable operation of the transistor in the circuit.

## Conclusion

The onsemi 2N2906A is a reliable and high-performance NPN bipolar junction transistor ideal for a wide range of applications, including signal amplification, switching, and oscillator circuits. With its robust electrical characteristics, compact TO-92 package, and versatile performance capabilities, the 2N2906A is a valuable component for both consumer and industrial electronic designs. For detailed design guidelines, datasheet information, and additional support, consulting the datasheet provided by onsemi or reaching out to their technical support team will offer further insights and assistance.
2N2906A Compare Parts
  • 2N2906A vs 2N2993
  • 2N2906A vs 2N2992
  • 2N2906A vs 2N2991
  • 2N2906A vs 2N2990
  • 2N2906A vs 2N2988
  • 2N2906A vs 2N2986
  • 2N2906A vs 2N2985
  • 2N2906A vs 2N2984
  • 2N2906A vs 2N2983
  • 2N2906A vs 2N2946AUB/TR
  • 2N2906A vs 2N2946AUB
  • 2N2906A vs 2N2945AUB/TR
  • 2N2906A vs 2N2945AUB
  • 2N2906A vs 2N2944AUB
  • 2N2906A vs 2N2925
  • 2N2906A vs 2N2918A
  • 2N2906A vs 2N2907AUBP/TR
  • 2N2906A vs 2N2907AUBP
  • 2N2906A vs 2N2907AUB/TR
  • 2N2906A vs 2N2907AUB
  • 2N2906A vs 2N2907AUA/TR
  • 2N2906A vs 2N2907AUA
  • 2N2906A vs 2N2907AP
  • 2N2906A vs 2N2907AL
  • 2N2906A vs 2N2907AE4
  • 2N2906A vs 2N2907AE3
  • 2N2906A vs 2N2907A W/GOLD
  • 2N2906A vs 2N2907A PBFREE
  • 2N2906A vs 2N2907A
  • 2N2906A vs 2N2907A
  • 2N2906A vs 2N2907A
  • 2N2906A vs 2N2907
  • 2N2906A vs 2N2907
  • 2N2906A vs 2N2907
  • 2N2906A vs 2N2907
  • 2N2906A vs 2N2907
  • 2N2906A vs 2N2906AUB/TR
  • 2N2906A vs 2N2906AUB
  • 2N2906A vs 2N2906AUA/TR
  • 2N2906A vs 2N2906AL
  • 2N2906A FAQ
    Q1: What is the 2N2906A?
    A1: The 2N2906A is a general-purpose PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in switching and amplification applications.

    Q2: What is the maximum collector-emitter voltage (Vce) of the 2N2906A?
    A2: The 2N2906A has a maximum collector-emitter voltage of 40V, making it suitable for moderate-voltage applications.

    Q3: What is the maximum collector current rating for the 2N2906A?
    A3: The 2N2906A can handle a maximum collector current of 200mA, which is adequate for many small-to-medium current switching applications.

    Q4: What is the gain (hFE) of the 2N2906A?
    A4: The 2N2906A typically has a DC current gain (hFE) in the range of 100 to 300, depending on the specific operating conditions.

    Q5: What is the typical application of the 2N2906A?
    A5: The 2N2906A is commonly used in low- to medium-power amplification, signal switching, and general-purpose applications where a PNP transistor is required.

    Q6: What is the maximum power dissipation for the 2N2906A?
    A6: The 2N2906A has a maximum power dissipation of 500mW, which is suitable for low-power circuits and devices.

    Q7: What is the typical base-emitter voltage (Vbe) for the 2N2906A?
    A7: The typical base-emitter voltage (Vbe) for the 2N2906A is around 0.7V when the transistor is in active mode.

    Q8: What package type is the 2N2906A available in?
    A8: The 2N2906A is typically available in a TO-92 package, a small and efficient form factor commonly used for discrete transistors.

    Q9: What is the maximum emitter-base voltage for the 2N2906A?
    A9: The maximum emitter-base voltage (Veb) for the 2N2906A is 5V, which ensures it operates reliably under typical conditions.

    Q10: What is the maximum junction temperature for the 2N2906A?
    A10: The maximum junction temperature for the 2N2906A is 150°C, allowing it to function in environments with moderate thermal conditions.

    Q11: Is the 2N2906A suitable for high-frequency applications?
    A11: The 2N2906A is suitable for medium-frequency applications but is not optimized for high-speed or high-frequency operations due to its slower switching characteristics.

    Q12: Does the 2N2906A have any built-in protection features?
    A12: The 2N2906A does not have built-in protection features like ESD protection or overvoltage protection, so external components may be required for such protection in sensitive circuits.

    Q13: Can the 2N2906A be used in automotive applications?
    A13: Yes, the 2N2906A can be used in automotive applications, especially in circuits with moderate power requirements, such as in signal switching or control systems.

    Q14: What is the typical application circuit for the 2N2906A?
    A14: Typical applications for the 2N2906A include audio amplification, signal switching, small motor control, and as a part of larger transistor circuits in low-power designs.

    Q15: What is the hFE value at a collector current of 20mA for the 2N2906A?
    A15: At a collector current of 20mA, the hFE for the 2N2906A is typically between 100 and 300, which allows for reliable current amplification in signal circuits.

    Q16: What is the frequency response of the 2N2906A?
    A16: The 2N2906A has a frequency response of up to a few MHz, making it suitable for medium-frequency applications but not ideal for very high-speed switching.

    Q17: What is the thermal resistance of the 2N2906A?
    A17: The thermal resistance (junction-to-ambient) of the 2N2906A is typically 250°C/W, which helps manage heat dissipation in low-power applications.

    Q18: Can the 2N2906A be used in audio circuits?
    A18: Yes, the 2N2906A can be used in audio circuits, particularly for low-power signal amplification and switching, where its performance characteristics are sufficient for typical audio applications.

    Q19: What are the advantages of using the 2N2906A in a circuit?
    A19: The 2N2906A offers advantages such as its low cost, compact TO-92 package, and moderate power handling, making it ideal for general-purpose switching and amplification in low-to-medium power designs.

    Q20: Is the 2N2906A suitable for high-power switching applications?
    A20: The 2N2906A is not ideal for high-power switching applications due to its lower current and power dissipation limits. It is better suited for low-to-medium power applications.
    Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.