2N2906A
2N2906A
Discontinued
Description:  TRANS PNP 60V 0.6A TO18
Manufacturer:  Microchip Technology
Datasheet:   2N2906A Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11400
2N2906A vs 2N2907A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
600 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
50nA
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
100 @ 150mA, 10V
Power - Max
500 mW
500 mW
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
TO-18