1N6074/TR
1N6074/TR
Active
Description:  DIODE GEN PURP 100V 850MA
Manufacturer:  Microchip Technology
Datasheet:   1N6074/TR Datasheet
History Price: $15.16500
In Stock: 1500
1N6074/TR Specification
Specification
Part No
1N6074/TR
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
850mA
Voltage - Forward (Vf) (Max) @ If
2.04 V @ 9.4 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
30 ns
Current - Reverse Leakage @ Vr
1 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
A, Axial
Supplier Device Package
-
Operating Temperature - Junction
-65 ℃ ~ 155 ℃
1N6074/TR Related Parts
1N6073/TR
1N6073/TR
Microchip Technology
DIODE GEN PURP 50V 850MA
1N6075/TR
1N6075/TR
Microchip Technology
DIODE GEN PURP 150V 850MA
1N6076/TR
1N6076/TR
Microchip Technology
DIODE GEN PURP 50V 1.3A
1N6077/TR
1N6077/TR
Microchip Technology
DIODE GEN PURP 100V 1.3A
1N6077E3
1N6077E3
Microchip Technology
DIODE GEN PURP 100V 6A E AXIAL
1N6077E3/TR
1N6077E3/TR
Microchip Technology
DIODE GEN PURP 100V 6A E AXIAL
1N6078/TR
1N6078/TR
Microchip Technology
DIODE GEN PURP 150V 1.3A
1N6079/TR
1N6079/TR
Microchip Technology
DIODE GEN PURP 50V 2A
1N6080/TR
1N6080/TR
Microchip Technology
DIODE GEN PURP 100V 2A
1N6081/TR
1N6081/TR
Microchip Technology
DIODE GEN PURP 150V 2A
1N6095
1N6095
Microchip Technology
DIODE SCHOTTKY 30V 25A DO203AA
1N6097
1N6097
Solid State
DIODE SCHOTTKY 30V 50A DO5
1N6074/TR Compare Parts
  • 1N6074/TR vs 1N6864US
  • 1N6074/TR vs 1N6864/TR
  • 1N6074/TR vs 1N6864
  • 1N6074/TR vs 1N6858UR1
  • 1N6074/TR vs 1N6858UR-1/TR
  • 1N6074/TR vs 1N6858-1/TR
  • 1N6074/TR vs 1N6857UR-1/TR
  • 1N6074/TR vs 1N6857-1/TR
  • 1N6074/TR vs 1N6842/TR
  • 1N6074/TR vs 1N6761UR-1/TR
  • 1N6074/TR vs 1N6761UR-1
  • 1N6074/TR vs 1N6761/TR
  • 1N6074/TR vs 1N6761-1
  • 1N6074/TR vs 1N6761
  • 1N6074/TR vs 1N6760/TR
  • 1N6074/TR vs 1N6760
  • 1N6074/TR vs 1N6759/TR
  • 1N6074/TR vs 1N6759
  • 1N6074/TR vs 1N6677UR-1/TR
  • 1N6074/TR vs 1N6677UR-1
  • 1N6074/TR vs 1N6677/TR
  • 1N6074/TR vs 1N6677-1E3/TR
  • 1N6074/TR vs 1N6677-1E3
  • 1N6074/TR vs 1N6677-1/TR
  • 1N6074/TR vs 1N6676/TR
  • 1N6074/TR vs 1N6675/TR
  • 1N6074/TR vs 1N6663/TR
  • 1N6074/TR vs 1N6662/TR
  • 1N6074/TR vs 1N6661/TR
  • 1N6074/TR vs 1N6643U/TR
  • 1N6074/TR vs 1N6643U
  • 1N6074/TR vs 1N6642USE3/TR
  • 1N6074/TR vs 1N6642US/TR
  • 1N6074/TR vs 1N6642US
  • 1N6074/TR vs 1N6642UE3
  • 1N6074/TR vs 1N6642UBD/TR
  • 1N6074/TR vs 1N6642UBD
  • 1N6074/TR vs 1N6642UB/TR
  • 1N6074/TR vs 1N6642UB
  • 1N6074/TR vs 1N6642U/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!