1012GN-800V
1012GN-800V
Active
Description:  TRAN, GAN, 1030/1090 MHZ, 800W,
Manufacturer:  Microchip Technology
Datasheet:   1012GN-800V Datasheet
History Price: Active
In Stock: 41300
1012GN-800V Specification
Specification
Part No
1012GN-800V
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Microchip Technology
Series
V
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Frequency
1.025GHz ~ 1.15GHz
Gain
19.3dB
Voltage - Test
54 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
120 mA
Power - Output
825W
Voltage - Rated
150 V
Mounting Type
Surface Mount
Package / Case
55-KR
Supplier Device Package
55-KR
1012GN-800V PDF Datasheet
1012GN-800V Related Parts
1011GN-1200V
1011GN-1200V
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 1200W,
1011GN-1200VEL
1011GN-1200VEL
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 1200W,
1011GN-125E
1011GN-125E
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 125W,
1011GN-125EL
1011GN-125EL
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 125W,
1011GN-125EP
1011GN-125EP
Microchip Technology
PALLET, GAN, 1030/1090 MHZ, 125W
1011GN-1600VG
1011GN-1600VG
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 1600W,
1011GN-2200VP
1011GN-2200VP
Microchip Technology
PALLET, GAN, 1030/1090 MHZ, 2200
1011GN-250V
1011GN-250V
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 250W,
1011GN-30EL
1011GN-30EL
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 30W, 5
1011GN-30EP
1011GN-30EP
Microchip Technology
PALLET, GAN, 1030-1090 MHZ, 30W,
1012GN-800V Compare Parts
  • 1012GN-800V vs 1011GN-30EL
  • 1012GN-800V vs 1011GN-250V
  • 1012GN-800V vs 1011GN-2200VP
  • 1012GN-800V vs 1011GN-1600VG
  • 1012GN-800V vs 1011GN-125EP
  • 1012GN-800V vs 1011GN-125EL
  • 1012GN-800V vs 1011GN-125E
  • 1012GN-800V vs 1011GN-1200VEL
  • 1012GN-800V vs 1011GN-1200V
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.