1011GN-30EP
1011GN-30EP
Active
Description:  PALLET, GAN, 1030-1090 MHZ, 30W,
Manufacturer:  Microchip Technology
Datasheet:   1011GN-30EP Datasheet
History Price: Active
In Stock: 10200
1011GN-30EP Specification
Specification
Part No
1011GN-30EP
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Microchip Technology
Series
EP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Frequency
1.03GHz ~ 1.09GHz
Gain
18.5dB
Voltage - Test
50 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
40 mA
Power - Output
35W
Voltage - Rated
150 V
Mounting Type
-
Package / Case
Module
Supplier Device Package
-
1011GN-30EP Related Parts
1012GN-800V
1012GN-800V
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 800W,
1011GN-1200V
1011GN-1200V
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 1200W,
1011GN-1200VEL
1011GN-1200VEL
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 1200W,
1011GN-125E
1011GN-125E
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 125W,
1011GN-125EL
1011GN-125EL
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 125W,
1011GN-125EP
1011GN-125EP
Microchip Technology
PALLET, GAN, 1030/1090 MHZ, 125W
1011GN-1600VG
1011GN-1600VG
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 1600W,
1011GN-2200VP
1011GN-2200VP
Microchip Technology
PALLET, GAN, 1030/1090 MHZ, 2200
1011GN-250V
1011GN-250V
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 250W,
1011GN-30EL
1011GN-30EL
Microchip Technology
TRAN, GAN, 1030/1090 MHZ, 30W, 5
1011GN-30EP Description
The Microchip Technology 1011GN-30EP is a high-performance, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and instrumentation. This op-amp is part of Microchip%27s extensive portfolio of analog products, which are known for their reliability and efficiency.

## Key Specifications:

1. Supply Voltage: The 1011GN-30EP operates with a dual supply voltage ranging from ±2.5V to ±15V, making it versatile for different circuit designs.

2. Input Offset Voltage: The input offset voltage is typically around 0.5 mV, which ensures high accuracy in applications requiring precise signal amplification.

3. Input Bias Current: The input bias current is low, typically around 10 nA, which minimizes the loading effect on the input signal and enhances the performance in high-impedance applications.

4. Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, allowing for sufficient bandwidth for many applications while maintaining a good gain.

5. Slew Rate: The slew rate is about 0.5 V/µs, which is adequate for many general-purpose applications, ensuring that the op-amp can respond quickly to changes in the input signal.

6. Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, which indicates the op-amp%27s ability to reject common-mode signals, enhancing its performance in differential signal applications.

7. Power Supply Rejection Ratio (PSRR): The PSRR is also around 100 dB, ensuring that variations in the supply voltage have minimal impact on the output signal.

8. Output Drive Capability: The 1011GN-30EP can drive loads of up to 10 kΩ, making it suitable for interfacing with various components in a circuit.

9. Temperature Range: The operational temperature range is from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

10. Package Type: The device is available in a standard 8-pin DIP (Dual In-line Package) and other surface mount options, providing flexibility in PCB design.

## Applications:

The Microchip 1011GN-30EP is ideal for a wide range of applications, including:

- Signal Conditioning: Amplifying weak signals from sensors or transducers.
- Data Acquisition Systems: Used in systems that require accurate signal processing and conversion.
- Instrumentation: Suitable for use in measurement and testing equipment where precision is critical.
- Audio Applications: Can be used in audio signal processing for high-fidelity sound reproduction.

## Conclusion:

The Microchip Technology 1011GN-30EP operational amplifier is a robust and versatile component that meets the needs of various electronic applications. With its low power consumption, high accuracy, and wide operating range, it is an excellent choice for engineers looking to design reliable and efficient analog circuits. Whether in industrial, automotive, or consumer electronics, the 1011GN-30EP provides the performance and reliability required for modern electronic systems.
1011GN-30EP Compare Parts
  • 1011GN-30EP vs 1011GN-30EL
  • 1011GN-30EP vs 1011GN-250V
  • 1011GN-30EP vs 1011GN-2200VP
  • 1011GN-30EP vs 1011GN-1600VG
  • 1011GN-30EP vs 1011GN-125EP
  • 1011GN-30EP vs 1011GN-125EL
  • 1011GN-30EP vs 1011GN-125E
  • 1011GN-30EP vs 1011GN-1200VEL
  • 1011GN-30EP vs 1011GN-1200V
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.