MIC94053BC6
MIC94053BC6
Active
Description:  P-CHANNEL POWER MOSFET
Manufacturer:  Micrel
Datasheet:   MIC94053BC6 Datasheet
History Price: $0.22000
In Stock: 38100
MIC94053BC6 Specification
Specification
Part No
MIC94053BC6
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Micrel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
P-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
6 V
Current - Continuous Drain (Id) @ 25℃
2A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
1.8V, 4.5V
Rds On (Max) @ Id, Vgs
84mOhm @ 100mA, 4.5V
Vgs(th) (Max) @ Id
1.2V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
6V
Input Capacitance (Ciss) (Max) @ Vds
-
FET Feature
-
Power Dissipation (Max)
270mW (Ta)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SC-70-6
Package / Case
6-TSSOP, SC-88, SOT-363
MIC94053BC6 PDF Datasheet
MIC94053BC6 Related Parts
MIC94030BM4
MIC94030BM4
Micrel
P-CHANNEL MOSFET
MIC94030BM4 TR
MIC94030BM4 TR
Microchip Technology
MOSFET P-CH 16V 1A SOT-143
MIC94030YM4
MIC94030YM4
Micrel
TINYFET P-CHANNEL MOSFET
MIC94030YM4-TR
MIC94030YM4-TR
Microchip Technology
MOSFET P-CH 16V 1A SOT-143
MIC94030YM4TR
MIC94030YM4TR
Microchip Technology
MOSFET P-CH 16V 1A SOT143
MIC94031BM4 TR
MIC94031BM4 TR
Microchip Technology
MOSFET P-CH 16V 1A SOT-143
MIC94031YM4-TR
MIC94031YM4-TR
Microchip Technology
MOSFET P-CH 16V 1A SOT-143
MIC94050BM4 TR
MIC94050BM4 TR
Microchip Technology
MOSFET P-CH 6V 1.8A SOT-143
MIC94050YM4-TR
MIC94050YM4-TR
Microchip Technology
MOSFET P-CH 6V 1.8A SOT-143
MIC94051BM4 TR
MIC94051BM4 TR
Microchip Technology
MOSFET P-CH 6V 1.8A SOT143
MIC94051YM4-TR
MIC94051YM4-TR
Microchip Technology
MOSFET P-CH 6V 1.8A SOT143
MIC94052BC6TR
MIC94052BC6TR
Microchip Technology
P-CHANNEL POWER MOSFET
MIC94053BC6 Compare Parts
  • MIC94053BC6 vs MIC94052BC6TR
  • MIC94053BC6 vs MIC94051YM4-TR
  • MIC94053BC6 vs MIC94051BM4 TR
  • MIC94053BC6 vs MIC94050YM4-TR
  • MIC94053BC6 vs MIC94050BM4 TR
  • MIC94053BC6 vs MIC94031YM4-TR
  • MIC94053BC6 vs MIC94031BM4 TR
  • MIC94053BC6 vs MIC94030YM4TR
  • MIC94053BC6 vs MIC94030YM4-TR
  • MIC94053BC6 vs MIC94030YM4
  • MIC94053BC6 vs MIC94030BM4 TR
  • MIC94053BC6 vs MIC94030BM4
  • MIC94053BC6 vs MIC94053YC6-TR
  • MIC94053BC6 vs MIC94053BC6-TR
  • MIC94053BC6 vs MIC94052YC6-TR
  • MIC94053BC6 vs MIC94052BC6-TR
  • MIC94053BC6 vs MIC94031CYW
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.