SS16
SS16
Active
Description:  DIODE SCHOTTKY 60V 1A DO214AC
Manufacturer:  Taiwan Semiconductor
Datasheet:   SS16 Datasheet
History Price: $0.07122
In Stock: 40800
SS16 Specification
Specification
Part No
SS16
Category
Diodes - Rectifiers - Single
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
750 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
200 μA @ 60 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SS16 PDF Datasheet
SS16 Related Parts
SS1010
SS1010
Yangjie Technology
DIODE SCHOTTKY 100V 10A DO214AB
SS10100FL-AU_R1_000A1
SS10100FL-AU_R1_000A1
Panjit International
DIODE SCHOTTKY 100V 1A SOD123FL
SS10100FL_R1_00001
SS10100FL_R1_00001
Panjit International
DIODE SCHOTTKY 100V 1A SOD123FL
SS10150FL_R1_00001
SS10150FL_R1_00001
Panjit International
DIODE SCHOTTKY 150V 1A SOD123FL
SS10200FL_R1_00001
SS10200FL_R1_00001
Panjit International
DIODE SCHOTTKY 200V 1A SOD123FL
SS1020FL_R1_00001
SS1020FL_R1_00001
Panjit International
DIODE SCHOTTKY 20V 1A SOD123FL
SS1030FL_R1_00001
SS1030FL_R1_00001
Panjit International
DIODE SCHOTTKY 30V 1A SOD123FL
SS1030HEWS-AU_R1_000A1
SS1030HEWS-AU_R1_000A1
Panjit International
DIODE SCHOTTKY 30V 1A SOD323HE
SS1030HEWS_R1_00001
SS1030HEWS_R1_00001
Panjit International
DIODE SCHOTTKY 30V 1A SOD323HE
SS1030_R1_00001
SS1030_R1_00001
Panjit International
DIODE SCHOTTKY 30V 1A SOD123
SS1040-AU_R1_000A1
SS1040-AU_R1_000A1
Panjit International
DIODE SCHOTTKY 40V 1A SOD123
SS1040FL-AU_R1_000A1
SS1040FL-AU_R1_000A1
Panjit International
DIODE SCHOTTKY 40V 1A SOD123FL
SS16 Compare Parts
  • SS16 vs SS10PH9-M3/87A
  • SS16 vs SS10PH9-M3/86A
  • SS16 vs SS10PH45HM3_A/I
  • SS16 vs SS10PH45HM3_A/H
  • SS16 vs SS10PH45HM3/87A
  • SS16 vs SS10PH45HM3/86A
  • SS16 vs SS10PH45-M3/87A
  • SS16 vs SS10PH45-M3/86A
  • SS16 vs SS10PH10HM3_A/I
  • SS16 vs SS10PH10HM3_A/H
  • SS16 vs SS10PH10HM3/87A
  • SS16 vs SS10PH10HM3/86A
  • SS16 vs SS10PH10-M3/87A
  • SS16 vs SS10PH10-M3/86A
  • SS16 vs SS10P6HM3_A/I
  • SS16 vs SS10P6HM3_A/H
  • SS16 vs SS10P6HM3/87A
  • SS16 vs SS10P6HM3/86A
  • SS16 vs SS10P6-M3/87A
  • SS16 vs SS10P6-M3/86A
  • SS16 vs SS10P5HM3_A/I
  • SS16 vs SS10P5HM3_A/H
  • SS16 vs SS10P5HM3/87A
  • SS16 vs SS10P5HM3/86A
  • SS16 vs SS10P5-M3/87A
  • SS16 vs SS10P5-M3/86A
  • SS16 vs SS10P4HM3_A/I
  • SS16 vs SS10P4HM3_A/H
  • SS16 vs SS10P4HM3/87A
  • SS16 vs SS10P4HM3/86A
  • SS16 vs SS10P4-M3/87A
  • SS16 vs SS10P4-M3/86A
  • SS16 vs SS10P4-E3/87A
  • SS16 vs SS10P4-E3/86A
  • SS16 vs SS10P3HM3_A/I
  • SS16 vs SS10P3HM3_A/H
  • SS16 vs SS10P3HM3/87A
  • SS16 vs SS10P3HM3/86A
  • SS16 vs SS10P3-M3/87A
  • SS16 vs SS10P3-M3/86A
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!