Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
40 V
Current - Average Rectified (Io)
1A
10A
Voltage - Forward (Vf) (Max) @ If
750 mV @ 1 A
560 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
200 μA @ 60 V
800 μA @ 40 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AC, SMA
TO-277, 3-PowerDFN
Supplier Device Package
DO-214AC (SMA)
TO-277A (SMPC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃