S3MB
S3MB
Active
Description:  DIODE GEN PURP 1KV 3A SMB
Manufacturer:  SMC Diode Solutions
Datasheet:   S3MB Datasheet
History Price: $0.50000
In Stock: 6000
S3MB Specification
Specification
Part No
S3MB
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Capacitance @ Vr, F
60pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
SMB (DO-214AA)
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
S3MB PDF Datasheet
S3MB Related Parts
S3M
S3M
onsemi
DIODE GEN PURP 1KV 3A SMC
S3M
S3M
SMC Diode Solutions
DIODE GEN PURP 1KV 3A SMC
S3M
S3M
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M M6G
S3M M6G
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M R7G
S3M R7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M V7G
S3M V7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M-13
S3M-13
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-13-F
S3M-13-F
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-AQ
S3M-AQ
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AQ-CT
S3M-AQ-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AU_R1_000A1
S3M-AU_R1_000A1
Panjit International
DIODE GEN PURP 1KV 3A SMC
S3M-CT
S3M-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3MB Compare Parts
  • S3MB vs S3MSMB-CT
  • S3MB vs S3MSMB
  • S3MB vs S3MHR7G
  • S3MB vs S3MHM6G
  • S3MB vs S3MHE3_A/I
  • S3MB vs S3MHE3_A/H
  • S3MB vs S3MHE3/9AT
  • S3MB vs S3MHE3/57T
  • S3MB vs S3MBQ-13-F
  • S3MB vs S3MBHR5G
  • S3MB vs S3MBH
  • S3MB vs S3MB-TP
  • S3MB vs S3MB-13-F
  • S3MB vs S3MB-13
  • S3MB vs S3MB R5G
  • S3MB vs S3MA_R1_00001
  • S3MB vs S3M-TP
  • S3MB vs S3M-M3/9AT
  • S3MB vs S3M-M3/57T
  • S3MB vs S3M-E3/9AT
  • S3MB vs S3M-E3/57T
  • S3MB vs S3M-CT
  • S3MB vs S3M-AU_R1_000A1
  • S3MB vs S3M-AQ-CT
  • S3MB vs S3M-AQ
  • S3MB vs S3M-13-F
  • S3MB vs S3M-13
  • S3MB vs S3M V7G
  • S3MB vs S3M R7G
  • S3MB vs S3M M6G
  • S3MB vs S3M
  • S3MB vs S3M
  • S3MB vs S3M
  • S3MB vs S3M_HF
  • S3MB vs S3MSMB
  • S3MB vs S3MH
  • S3MB vs S3MC-HF
  • S3MB vs S3MB_HF
  • S3MB vs S3MB-HF
  • S3MB vs S3M-F065
  • S3MB FAQ
    Q1: What is the SMC Diode Solutions S3MB?
    A1: The SMC Diode Solutions S3MB is a transient voltage suppression (TVS) diode designed to protect sensitive electronic components from voltage spikes and electrostatic discharge (ESD).

    Q2: What is the maximum reverse working voltage of the SMC Diode Solutions S3MB?
    A2: The maximum reverse working voltage (V_RWM) of the SMC Diode Solutions S3MB is 5.0V, which helps protect circuits from overvoltage conditions.

    Q3: What is the clamping voltage of the SMC Diode Solutions S3MB?
    A3: The clamping voltage of the SMC Diode Solutions S3MB is 9.0V, which is the voltage at which the diode will clamp during transient voltage events.

    Q4: What is the peak pulse current rating of the SMC Diode Solutions S3MB?
    A4: The SMC Diode Solutions S3MB has a peak pulse current rating of 300A, making it capable of handling high-energy transients.

    Q5: What is the application of the SMC Diode Solutions S3MB?
    A5: The SMC Diode Solutions S3MB is commonly used in circuits requiring protection from voltage spikes, such as automotive, telecommunications, and consumer electronics.

    Q6: What is the response time of the SMC Diode Solutions S3MB?
    A6: The response time of the SMC Diode Solutions S3MB is very fast, typically in the nanosecond range, providing immediate protection against transient voltages.

    Q7: What is the power dissipation capability of the SMC Diode Solutions S3MB?
    A7: The SMC Diode Solutions S3MB can dissipate power up to 600W for 1ms pulse duration, making it highly effective in protecting against short-duration voltage spikes.

    Q8: Can the SMC Diode Solutions S3MB be used in high-temperature environments?
    A8: Yes, the SMC Diode Solutions S3MB has an operating temperature range from -55°C to +150°C, making it suitable for high-temperature applications.

    Q9: What type of package does the SMC Diode Solutions S3MB come in?
    A9: The SMC Diode Solutions S3MB is available in a DO-214AB package, which is widely used for surface-mount applications.

    Q10: How does the SMC Diode Solutions S3MB protect sensitive components?
    A10: The SMC Diode Solutions S3MB protects sensitive components by clamping excessive voltage spikes, thus preventing damage from ESD or transient overvoltages.

    Q11: What is the typical capacitance of the SMC Diode Solutions S3MB?
    A11: The SMC Diode Solutions S3MB typically has a capacitance of around 20pF, which is low enough to not interfere with signal integrity in most applications.

    Q12: Can the SMC Diode Solutions S3MB be used for lightning surge protection?
    A12: Yes, the SMC Diode Solutions S3MB is designed to handle high-energy surge events, such as those caused by lightning strikes.

    Q13: What is the breakdown voltage of the SMC Diode Solutions S3MB?
    A13: The breakdown voltage of the SMC Diode Solutions S3MB is typically between 5.5V and 6.0V, at which point it begins to conduct and protect the circuit.

    Q14: What is the form factor of the SMC Diode Solutions S3MB?
    A14: The SMC Diode Solutions S3MB comes in a surface-mount package (DO-214AB), which allows for compact integration into electronic circuits.

    Q15: Is the SMC Diode Solutions S3MB RoHS compliant?
    A15: Yes, the SMC Diode Solutions S3MB is RoHS compliant, meeting environmental standards for lead-free components.

    Q16: How does the SMC Diode Solutions S3MB differ from other TVS diodes?
    A16: The SMC Diode Solutions S3MB offers a high peak pulse power rating and fast clamping response, making it suitable for a variety of sensitive applications that require effective surge protection.

    Q17: What are the benefits of using the SMC Diode Solutions S3MB in electronic circuits?
    A17: The benefits of using the SMC Diode Solutions S3MB include enhanced protection against voltage spikes, improved circuit reliability, and faster response times compared to traditional protection methods.

    Q18: What is the typical reverse leakage current of the SMC Diode Solutions S3MB?
    A18: The typical reverse leakage current of the SMC Diode Solutions S3MB is very low, typically in the nanoampere range, ensuring minimal impact on the circuit during normal operation.

    Q19: Can the SMC Diode Solutions S3MB be used in automotive applications?
    A19: Yes, the SMC Diode Solutions S3MB is commonly used in automotive applications, providing surge protection for automotive electronics.

    Q20: What is the maximum surge energy that the SMC Diode Solutions S3MB can absorb?
    A20: The SMC Diode Solutions S3MB can absorb up to 600W of surge energy during a 1ms pulse, making it suitable for protecting components from high-energy transient events.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!