DSK10E
DSK10E
Obsolete
Description:  DIODE GEN PURP 400V 1A AXIAL
Manufacturer:  onsemi
Datasheet:   DSK10E Datasheet
History Price: $0.07000
In Stock: 30600
DSK10E Specification
Specification
Part No
DSK10E
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
R-1, Axial
Supplier Device Package
-
Operating Temperature - Junction
150 ℃ (Max)
DSK10E PDF Datasheet
DSK10E Related Parts
DSK10B
DSK10B
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-AT1
DSK10B-AT1
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-BT
DSK10B-BT
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10C
DSK10C
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-AT1
DSK10C-AT1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-BT
DSK10C-BT
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-ET1
DSK10C-ET1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10E-AT1
DSK10E-AT1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-BT
DSK10E-BT
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-ET1
DSK10E-ET1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10G-BT
DSK10G-BT
onsemi
RECTIFIER DIODE, 1A, 600V
DSK10B
DSK10B
SANYO Semiconductor
DIODE GEN PURP 100V 1A
DSK10E Compare Parts
  • DSK10E vs DSK10E-BT
  • DSK10E vs DSK10E-AT1
  • DSK10E vs DSK10C-ET1
  • DSK10E vs DSK10C-BT
  • DSK10E vs DSK10C-AT1
  • DSK10E vs DSK10C
  • DSK10E vs DSK10B-BT
  • DSK10E vs DSK10B-AT1
  • DSK10E vs DSK10B
  • DSK10E vs DSK10G-BT
  • DSK10E vs DSK36
  • DSK10E vs DSK34
  • DSK10E vs DSK310
  • DSK10E vs DSK26
  • DSK10E vs DSK24
  • DSK10E vs DSK22
  • DSK10E vs DSK210
  • DSK10E vs DSK16
  • DSK10E vs DSK14
  • DSK10E vs DSK120
  • DSK10E vs DSK12
  • DSK10E vs DSK115
  • DSK10E vs DSK110
  • DSK10E vs DSK10B
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description