MSS20-051-E28X
MSS20-051-E28X
Active
Description:  SCHOTTKY DIODE,BEAMLEAD, E28X
Manufacturer:  MACOM Technology
History Price: $52.98000
In Stock: 18800
MSS20-051-E28X Specification
Specification
Part No
MSS20-051-E28X
Category
Diodes - RF
Manufacturer
MACOM Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky - Single
Voltage - Peak Reverse (Max)
1V
Current - Max
35 mA
Capacitance @ Vr, F
0.25pF @ 500mV, 1MHz
Resistance @ If, F
-
Power Dissipation (Max)
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
Package / Case
E28
Supplier Device Package
E28
MSS20-051-E28X Related Parts
MSS20-046-0805
MSS20-046-0805
MACOM Technology
SCHOTTKY DIODE,CHIP-PACKAGE, 080
MSS20-046-C15
MSS20-046-C15
MACOM Technology
SCHOTTKY DIODE,CHIP, C15
MSS20-046-E25
MSS20-046-E25
MACOM Technology
SCHOTTKY DIODE,BEAMLEAD, E25
MSS20-046-E28
MSS20-046-E28
MACOM Technology
SCHOTTKY DIODE,BEAMLEAD, E28-S
MSS20-046-H27
MSS20-046-H27
MACOM Technology
SCHOTTKY DIODE,CHIP-PACKAGE H27
MSS20-047-C15
MSS20-047-C15
MACOM Technology
SCHOTTKY DIODE,CHIP, C15
MSS20-047-E20
MSS20-047-E20
MACOM Technology
COM SCHOTTKY-BEAMLEAD-PKG, E20
MSS20-047-E28
MSS20-047-E28
MACOM Technology
COM SCHOTTKY-BEAMLEAD-PACKAGE, E
MSS20-047-E28X
MSS20-047-E28X
MACOM Technology
SCHOTTKY DIODE,BEAMLEAD, E28X
MSS20-047-H27
MSS20-047-H27
MACOM Technology
SCHOTTKY DIODE,BEAMLEAD, H27
MSS20-051-H27
MSS20-051-H27
MACOM Technology
DIODE,SCHOTTKY,BEAMLEAD, H47P
MSS20-055-E25
MSS20-055-E25
MACOM Technology
SCHOTTKY DIODE,BEAMLEAD, E25
MSS20-051-E28X Compare Parts
  • MSS20-051-E28X vs MSS60-B53-E45
  • MSS20-051-E28X vs MSS60-B46-E45
  • MSS20-051-E28X vs MSS60-848-E45
  • MSS20-051-E28X vs MSS60-848-E40
  • MSS20-051-E28X vs MSS60-841-E45
  • MSS20-051-E28X vs MSS60-448-E45R
  • MSS20-051-E28X vs MSS60-444-B42
  • MSS20-051-E28X vs MSS60-144-E25
  • MSS20-051-E28X vs MSS60-144-B10B
  • MSS20-051-E28X vs MSS50-B53-E45
  • MSS20-051-E28X vs MSS50-B46-E45R
  • MSS20-051-E28X vs MSS50-B46-E45
  • MSS20-051-E28X vs MSS50-B46-B45
  • MSS20-051-E28X vs MSS50-448-E40
  • MSS20-051-E28X vs MSS50-146-B10B
  • MSS20-051-E28X vs MSS50-048-C15
  • MSS20-051-E28X vs MSS40-CR46-B49
  • MSS20-051-E28X vs MSS40-B46-E45R
  • MSS20-051-E28X vs MSS40-448-H40
  • MSS20-051-E28X vs MSS40-448-E45R
  • MSS20-051-E28X vs MSS40-448-E45
  • MSS20-051-E28X vs MSS40-448-E40
  • MSS20-051-E28X vs MSS40-248-B20
  • MSS20-051-E28X vs MSS40-244-B20
  • MSS20-051-E28X vs MSS40-148-H20
  • MSS20-051-E28X vs MSS40-148-E25
  • MSS20-051-E28X vs MSS40-148-B10B
  • MSS20-051-E28X vs MSS40-141-E25
  • MSS20-051-E28X vs MSS40-141-B10B
  • MSS20-051-E28X vs MSS40-045-P86
  • MSS20-051-E28X vs MSS40-045-C15
  • MSS20-051-E28X vs MSS39-152-H20
  • MSS20-051-E28X vs MSS39-148-B10B
  • MSS20-051-E28X vs MSS39-144-B10B
  • MSS20-051-E28X vs MSS39-045-P86
  • MSS20-051-E28X vs MSS39-045-C15
  • MSS20-051-E28X vs MSS30-B53-H40
  • MSS20-051-E28X vs MSS30-B53-E45
  • MSS20-051-E28X vs MSS30-B46-B45
  • MSS20-051-E28X vs MSS30-442-E45
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.