MSS20-051-E28X
MSS20-051-E28X
Active
Description:  SCHOTTKY DIODE,BEAMLEAD, E28X
Manufacturer:  MACOM Technology
History Price: $52.98000
In Stock: 18800
MSS20-051-E28X vs MSS40-148-E25
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - Single
Schottky - Single
Voltage - Peak Reverse (Max)
1V
3V
Current - Max
35 mA
50 mA
Capacitance @ Vr, F
0.25pF @ 500mV, 1MHz
0.28pF @ 0V, 1MHz
Resistance @ If, F
-
7Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E28
E25
Supplier Device Package
E28
E25