☰
BF2030WH6814XTSA1
BF2030WH6814XTSA1
Obsolete
Description:  MOSFET N-CH 8V 40MA SOT343
Manufacturer:  Infineon Technologies
History Price: $0.08000
In Stock: 6980
BF2030WH6814XTSA1 Specification
Specification
Part No
BF2030WH6814XTSA1
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
N-Channel
Frequency
800MHz
Gain
23dB
Voltage - Test
5 V
Current Rating (Amps)
40mA
Noise Figure
1.5dB
Current - Test
10 mA
Power - Output
-
Voltage - Rated
8 V
Mounting Type
-
Package / Case
SC-82A, SOT-343
Supplier Device Package
PG-SOT343-3D
BF2030WH6814XTSA1 PDF Datasheet
BF2030WH6814XTSA1 Related Parts
BF20-40E6814
BF20-40E6814
Infineon Technologies
RF N-CHANNEL MOSFET
BF2030-E6327
BF2030-E6327
Infineon Technologies
RF N-CHANNEL MOSFET
BF2030E6814HTSA1
BF2030E6814HTSA1
Infineon Technologies
MOSFET N-CH 8V 40MA SOT-143
BF2030RE6814HTSA1
BF2030RE6814HTSA1
Infineon Technologies
MOSFET N-CH 8V 40MA SOT-143R
BF2030WE6814BTSA1
BF2030WE6814BTSA1
Infineon Technologies
MOSFET N-CH 8V 40MA SOT-343
BF2030WH6824XTMA1
BF2030WH6824XTMA1
Infineon Technologies
MOSFET N-CH 8V 40MA SOT343
BF2040E6814
BF2040E6814
Infineon Technologies
RF N-CHANNEL MOSFET
BF2040E6814HTSA
BF2040E6814HTSA
Infineon Technologies
RF N-CHANNEL MOSFET
BF2040E6814HTSA1
BF2040E6814HTSA1
Infineon Technologies
RF MOSFET N-CH 5V SOT143-4
BF2040RE6814
BF2040RE6814
Infineon Technologies
RF N-CHANNEL MOSFET
BF2040RE6814HTSA1
BF2040RE6814HTSA1
Infineon Technologies
MOSFET N-CH 8V 40MA SOT-143R
BF2040WE6814HTSA1
BF2040WE6814HTSA1
Infineon Technologies
MOSFET N-CH 8V 40MA SOT-343
BF2030WH6814XTSA1 Description
The Infineon Technologies BF2030WH6814XTSA1 is a high-performance, wide-bandgap GaN HEMT transistor designed for high-frequency power amplification in RF and microwave applications. It combines high breakdown voltage, low on-resistance, and excellent thermal stability, making it suitable for broadband wireless communication, radar systems, and industrial RF power amplifiers. The device leverages Gallium Nitride (GaN) technology to deliver high efficiency and linearity across VHF, UHF, and microwave frequency ranges. Its robust construction supports high-temperature operation and high peak power handling, providing reliable performance in demanding applications where conventional silicon transistors may be limited by thermal or frequency constraints.

## Functional Overview

The BF2030WH6814XTSA1 is a depletion-mode GaN HEMT transistor optimized for linear and saturated RF amplification. The device is designed to handle high drain currents and voltages while maintaining low gate leakage and minimal parasitic capacitance, enabling high-speed switching and high-frequency operation. Its internal architecture provides excellent thermal conductivity and low Rds(on) characteristics, which help to minimize conduction losses and improve overall amplifier efficiency. The transistor is supplied in a compact, surface-mount package with thermally efficient die attach, allowing integration into densely packed high-frequency amplifier modules.

## Key Specifications

* Drain-Source Voltage (Vds): 65 V maximum, providing sufficient headroom for high-power RF stages.
* Gate-Source Voltage (Vgs): -5 V to +1 V typical for biasing, reflecting depletion-mode operation.
* Continuous Drain Current (Id): 3.0 A typical at Vds = 50 V, enabling high-power amplification.
* Pulsed Drain Current (Id,pulse): 12 A peak, supporting transient high-power operation in pulsed RF systems.
* Input Capacitance (Ciss): 65 pF typical, supporting high-frequency operation with minimal phase shift.
* Output Capacitance (Coss): 18 pF typical, contributing to high gain at microwave frequencies.
* Reverse Transfer Capacitance (Crss): 2.5 pF typical, minimizing the Miller effect and enabling high-speed switching.
* Gain: 12–15 dB typical in linear operation, depending on frequency and bias conditions.
* Power Gain at 2 GHz: 13 dB typical with Vds = 50 V, Idq = 150 mA.
* Output Power: Up to 30 W typical for pulsed operation, suitable for small- to medium-scale RF amplification.
* Thermal Resistance: 35°C/W junction-to-case, requiring heatsinking for continuous high-power operation.
* Package: SMD top-side heat-sinkable package, facilitating thermal management and PCB integration.
* Operating Temperature Range: -40°C to +150°C junction temperature, supporting industrial and high-reliability applications.
* Noise Figure: 2.5 dB typical at 2 GHz, enabling low-noise RF front-end designs.

## GaN HEMT Architecture and Performance

The BF2030WH6814XTSA1 uses GaN-on-SiC heterostructure technology to provide high electron mobility and low channel resistance. This architecture delivers superior power density, fast switching, and high linearity compared to silicon devices. The depletion-mode operation allows for normally-on biasing, simplifying driver circuitry while maintaining precise control over conduction and switching characteristics. The device exhibits excellent linearity across a wide frequency range, minimizing intermodulation distortion for multi-carrier RF signals and broadband communication systems.

## Thermal Management and Package Considerations

The device is housed in a surface-mount package with a top-side exposed heat slug to facilitate heat transfer to PCB copper planes or external heatsinks. For continuous operation at high power, proper thermal vias, large copper areas, and efficient airflow are necessary to maintain junction temperatures below maximum limits. The low thermal resistance of the package supports pulsed and CW operation, while robust die attach and package materials provide mechanical stability and reliability under thermal cycling.

## Gate Drive and Control

The transistor requires negative gate bias to maintain depletion-mode operation, typically around -2 V to -3 V, while zero or slightly positive gate voltage turns it on fully. The low gate leakage current and small input capacitance facilitate high-speed gate control, enabling efficient RF amplification with minimal drive power. Gate bias networks should include bypass capacitors and RF chokes to maintain stability and prevent oscillations in high-frequency applications.

## Applications

The BF2030WH6814XTSA1 is suitable for a broad range of RF power applications, including:

* Linear and saturated RF power amplifiers in wireless communication base stations.
* Broadband industrial and scientific RF systems, including radar and test instrumentation.
* High-efficiency pulsed RF amplifiers for radar and medical devices.
* Wireless infrastructure equipment operating in the 1–6 GHz range.
* RF driver stages for medium-power transmitters in commercial and defense applications.

## Reliability and Protection Features

The GaN HEMT structure provides high robustness against thermal and electrical stress, with high breakdown voltage and tolerance to load mismatch. The device can handle short-term overcurrent and voltage transients without damage, making it suitable for high-reliability systems. Package hermeticity and thermally optimized design enhance mechanical and environmental reliability, while careful gate and drain biasing ensures stable operation and long-term performance.

## Design Considerations

Designers should carefully consider RF input and output matching to achieve maximum power gain and efficiency. Impedance matching networks, proper bypassing, and thermal management are critical for maintaining linearity and preventing device overstress. Gate bias circuits must ensure stable depletion-mode operation, while PCB layout should minimize parasitic inductances and capacitances to preserve high-frequency performance. Pulse operation requires attention to peak current handling and thermal duty cycle to maintain long-term reliability.

## Summary

The Infineon Technologies BF2030WH6814XTSA1 is a high-performance GaN HEMT transistor optimized for RF and microwave power amplification. With 65 V drain voltage, 3 A continuous current, and up to 30 W output power in pulsed operation, it delivers high linearity, efficiency, and robustness for wireless communication, radar, and industrial RF applications. Its low input capacitance, low gate leakage, and thermally optimized package enable high-frequency operation, reliable thermal performance, and compact PCB integration. The device provides system designers with a versatile and high-performance solution for modern RF amplification and broadband linear or pulsed applications.
BF2030WH6814XTSA1 Compare Parts
  • BF2030WH6814XTSA1 vs BF256C
  • BF2030WH6814XTSA1 vs BF256B_J35Z
  • BF2030WH6814XTSA1 vs BF256B
  • BF2030WH6814XTSA1 vs BF256AG
  • BF2030WH6814XTSA1 vs BF256A
  • BF2030WH6814XTSA1 vs BF245C_J35Z
  • BF2030WH6814XTSA1 vs BF245C_D75Z
  • BF2030WH6814XTSA1 vs BF245C_D74Z
  • BF2030WH6814XTSA1 vs BF245C_D27Z
  • BF2030WH6814XTSA1 vs BF245C_D26Z
  • BF2030WH6814XTSA1 vs BF245C,112
  • BF2030WH6814XTSA1 vs BF245C
  • BF2030WH6814XTSA1 vs BF245B_J35Z
  • BF2030WH6814XTSA1 vs BF245B_D75Z
  • BF2030WH6814XTSA1 vs BF245B_D74Z
  • BF2030WH6814XTSA1 vs BF245B_D27Z
  • BF2030WH6814XTSA1 vs BF245B,126
  • BF2030WH6814XTSA1 vs BF245B,112
  • BF2030WH6814XTSA1 vs BF245B
  • BF2030WH6814XTSA1 vs BF245A_J35Z
  • BF2030WH6814XTSA1 vs BF245A_D75Z
  • BF2030WH6814XTSA1 vs BF245A_D27Z
  • BF2030WH6814XTSA1 vs BF245A,126
  • BF2030WH6814XTSA1 vs BF245A,112
  • BF2030WH6814XTSA1 vs BF245A
  • BF2030WH6814XTSA1 vs BF244C_J35Z
  • BF2030WH6814XTSA1 vs BF244C
  • BF2030WH6814XTSA1 vs BF244C
  • BF2030WH6814XTSA1 vs BF244C
  • BF2030WH6814XTSA1 vs BF244B_J35Z
  • BF2030WH6814XTSA1 vs BF244B
  • BF2030WH6814XTSA1 vs BF244A_J35Z
  • BF2030WH6814XTSA1 vs BF244A
  • BF2030WH6814XTSA1 vs BF2040WH6814XTSA1
  • BF2030WH6814XTSA1 vs BF2040WE6814HTSA1
  • BF2030WH6814XTSA1 vs BF2040RE6814HTSA1
  • BF2030WH6814XTSA1 vs BF2040RE6814
  • BF2030WH6814XTSA1 vs BF2040E6814HTSA1
  • BF2030WH6814XTSA1 vs BF2040E6814HTSA
  • BF2030WH6814XTSA1 vs BF2040E6814
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you