BA 779 E6327
BA 779 E6327
Obsolete
Description:  RF DIODE PIN 50V SOT23-3
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 44200
BA 779 E6327 Specification
Specification
Part No
BA 779 E6327
Category
Diodes - RF
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
50V
Current - Max
50 mA
Capacitance @ Vr, F
0.6pF @ 10V, 1MHz
Resistance @ If, F
7Ohm @ 10mA, 100MHz
Power Dissipation (Max)
-
Operating Temperature
150 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
PG-SOT23
BA 779 E6327 PDF Datasheet
BA 779 E6327 Related Parts
BA 595 B6327
BA 595 B6327
Infineon Technologies
RF DIODE PIN 50V SOD323-2
BA 892 E6127
BA 892 E6127
Infineon Technologies
RF DIODE STANDARD 35V SCD80
BA 892 E6327
BA 892 E6327
Infineon Technologies
RF DIODE STANDARD 35V SCD80
BA 892 E6433
BA 892 E6433
Infineon Technologies
RF DIODE STANDARD 35V SCD80
BA 892 L6327
BA 892 L6327
Infineon Technologies
RF DIODE STANDARD 35V SCD80
BA 892-02L E6327
BA 892-02L E6327
Infineon Technologies
RF DIODE STANDARD 35V TSLP-2-1
BA 895 E6327
BA 895 E6327
Infineon Technologies
RF DIODE PIN 50V SCD80
BA 892-02V E6127
BA 892-02V E6127
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
BA 892-02V E6327
BA 892-02V E6327
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
BA 892-02V E6433
BA 892-02V E6433
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
BA 779 E6327 Compare Parts
  • BA 779 E6327 vs BA 892-02L E6327
  • BA 779 E6327 vs BA 892 L6327
  • BA 779 E6327 vs BA 892 E6433
  • BA 779 E6327 vs BA 892 E6327
  • BA 779 E6327 vs BA 892 E6127
  • BA 779 E6327 vs BA 595 B6327
  • BA 779 E6327 vs BA 892-02V E6433
  • BA 779 E6327 vs BA 892-02V E6327
  • BA 779 E6327 vs BA 892-02V E6127
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description