Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ Infineon Technologies BA 779 E6327
BA 779 E6327
Obsolete
Diodes - RF
Description:
RF DIODE PIN 50V SOT23-3
Manufacturer:
Infineon Technologies
Datasheet:
BA 779 E6327 Datasheet
History Price: Obsolete
In Stock: 44200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA 779 E6327 vs BA 892 E6327
Part No
BA 779 E6327
BA 892 E6327
Category
Diodes - RF
Diodes - RF
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
PIN - Single
Standard - Single
Voltage - Peak Reverse (Max)
50V
35V
Current - Max
50 mA
100 mA
Capacitance @ Vr, F
0.6pF @ 10V, 1MHz
1.1pF @ 3V, 1MHz
Resistance @ If, F
7Ohm @ 10mA, 100MHz
500mOhm @ 10mA, 100MHz
Power Dissipation (Max)
-
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-80
Supplier Device Package
PG-SOT23
SCD-80