MURTA50020R
MURTA50020R
Active
Description:  DIODE MODULE 200V 250A 3TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MURTA50020R Datasheet
History Price: $174.15458
In Stock: 17300
MURTA50020R Specification
Specification
Part No
MURTA50020R
Category
Diodes - Rectifiers - Arrays
Manufacturer
GeneSiC Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Anode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
250A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 250 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
25 μA @ 50 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Three Tower
Supplier Device Package
Three Tower
MURTA50020R PDF Datasheet
MURTA50020R Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MURTA50020R Compare Parts
  • MURTA50020R vs MURSB1620CTA-TP
  • MURTA50020R vs MURS1660FCTA-BP
  • MURTA50020R vs MURS1660CTA-BP
  • MURTA50020R vs MURS1620FCTA-BP
  • MURTA50020R vs MURS1620CTA-BP
  • MURTA50020R vs MURP20040CTG
  • MURTA50020R vs MURP20040CT
  • MURTA50020R vs MURP20020CTG
  • MURTA50020R vs MURP20020CT
  • MURTA50020R vs MURHF860CTG
  • MURTA50020R vs MURHF860CT
  • MURTA50020R vs MURHB860CTT4G
  • MURTA50020R vs MURHB860CTT4
  • MURTA50020R vs MURHB860CTG
  • MURTA50020R vs MURHB860CT
  • MURTA50020R vs MURHB840CTT4G
  • MURTA50020R vs MURHB840CTT4
  • MURTA50020R vs MURHB840CTG
  • MURTA50020R vs MURHB840CT
  • MURTA50020R vs MURH860CTH
  • MURTA50020R vs MURH860CTG
  • MURTA50020R vs MURH860CT
  • MURTA50020R vs MURH840CTH
  • MURTA50020R vs MURH840CTG
  • MURTA50020R vs MURH840CT
  • MURTA50020R vs MURF2060CT
  • MURTA50020R vs MURF2060CT
  • MURTA50020R vs MURF2060CT
  • MURTA50020R vs MURF1660CTH
  • MURTA50020R vs MURF1660CTG
  • MURTA50020R vs MURF1660CT
  • MURTA50020R vs MURF1660CT
  • MURTA50020R vs MURF1640CTHC0G
  • MURTA50020R vs MURF1640CT
  • MURTA50020R vs MURF1620CTHC0G
  • MURTA50020R vs MURF1620CTG
  • MURTA50020R vs MURF1620CT
  • MURTA50020R vs MURF1620CT
  • MURTA50020R vs MURF1060CT
  • MURTA50020R vs MURF1030CT
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.