MURT20020R
MURT20020R
Active
Description:  DIODE MODULE 100A 3TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MURT20020R Datasheet
History Price: $104.49300
In Stock: 100
MURT20020R Specification
Specification
Part No
MURT20020R
Category
Diodes - Rectifiers - Arrays
Manufacturer
GeneSiC Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Anode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
100A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 100 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
75 ns
Current - Reverse Leakage @ Vr
25 μA @ 50 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Three Tower
Supplier Device Package
Three Tower
MURT20020R PDF Datasheet
MURT20020R Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MURT20020R Compare Parts
  • MURT20020R vs MURSB1620CTA-TP
  • MURT20020R vs MURS1660FCTA-BP
  • MURT20020R vs MURS1660CTA-BP
  • MURT20020R vs MURS1620FCTA-BP
  • MURT20020R vs MURS1620CTA-BP
  • MURT20020R vs MURP20040CTG
  • MURT20020R vs MURP20040CT
  • MURT20020R vs MURP20020CTG
  • MURT20020R vs MURP20020CT
  • MURT20020R vs MURHF860CTG
  • MURT20020R vs MURHF860CT
  • MURT20020R vs MURHB860CTT4G
  • MURT20020R vs MURHB860CTT4
  • MURT20020R vs MURHB860CTG
  • MURT20020R vs MURHB860CT
  • MURT20020R vs MURHB840CTT4G
  • MURT20020R vs MURHB840CTT4
  • MURT20020R vs MURHB840CTG
  • MURT20020R vs MURHB840CT
  • MURT20020R vs MURH860CTH
  • MURT20020R vs MURH860CTG
  • MURT20020R vs MURH860CT
  • MURT20020R vs MURH840CTH
  • MURT20020R vs MURH840CTG
  • MURT20020R vs MURH840CT
  • MURT20020R vs MURF2060CT
  • MURT20020R vs MURF2060CT
  • MURT20020R vs MURF2060CT
  • MURT20020R vs MURF1660CTH
  • MURT20020R vs MURF1660CTG
  • MURT20020R vs MURF1660CT
  • MURT20020R vs MURF1660CT
  • MURT20020R vs MURF1640CTHC0G
  • MURT20020R vs MURF1640CT
  • MURT20020R vs MURF1620CTHC0G
  • MURT20020R vs MURF1620CTG
  • MURT20020R vs MURF1620CT
  • MURT20020R vs MURF1620CT
  • MURT20020R vs MURF1060CT
  • MURT20020R vs MURF1030CT
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.