MBRTA500100
MBRTA500100
Obsolete
Description:  DIODE SCHOTTKY 100V 250A 3TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MBRTA500100 Datasheet
History Price: Obsolete
In Stock: 16100
MBRTA500100 Specification
Specification
Part No
MBRTA500100
Category
Diodes - Rectifiers - Arrays
Manufacturer
GeneSiC Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io) (per Diode)
250A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 250 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 mA @ 100 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Three Tower
Supplier Device Package
Three Tower
MBRTA500100 Related Parts
MBR10100CD
MBR10100CD
Yangjie Technology
SCHOTTKY DIODE 100V 10A TO-252
MBR10100CS2-E1
MBR10100CS2-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2-G1
MBR10100CS2-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-E1
MBR10100CS2TR-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-G1
MBR10100CS2TR-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CT
MBR10100CT
Littelfuse Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT
MBR10100CT
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Diodes Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT-BP
MBR10100CT-BP
Micro Commercial Components
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT-E1
MBR10100CT-E1
Diodes Inc
DIODE SCHOTTKY 100V 5A ITO220S
MBR10100CT-G1
MBR10100CT-G1
Diodes Inc
DIODE SCHOTT 100V 5A TO220AB
MBRTA500100 Compare Parts
  • MBRTA500100 vs MBRS6040CTH
  • MBRTA500100 vs MBRS6040CT
  • MBRTA500100 vs MBRS4060CTHMNG
  • MBRTA500100 vs MBRS4060CT MNG
  • MBRTA500100 vs MBRS30H45CT MNG
  • MBRTA500100 vs MBRS3045CTHMNG
  • MBRTA500100 vs MBRS3045CT MNG
  • MBRTA500100 vs MBRS25H45CT MNG
  • MBRTA500100 vs MBRS2590CTHMNG
  • MBRTA500100 vs MBRS2590CT MNG
  • MBRTA500100 vs MBRS2560CTHMNG
  • MBRTA500100 vs MBRS2560CT MNG
  • MBRTA500100 vs MBRS2550CTHMNG
  • MBRTA500100 vs MBRS2550CT MNG
  • MBRTA500100 vs MBRS2545CTHMNG
  • MBRTA500100 vs MBRS2545CT MNG
  • MBRTA500100 vs MBRS2535CTHMNG
  • MBRTA500100 vs MBRS2535CT MNG
  • MBRTA500100 vs MBRS25150CTHMNG
  • MBRTA500100 vs MBRS25150CT MNG
  • MBRTA500100 vs MBRS25100CTHMNG
  • MBRTA500100 vs MBRS25100CT MNG
  • MBRTA500100 vs MBRS20H200CT MNG
  • MBRTA500100 vs MBRS20H150CT MNG
  • MBRTA500100 vs MBRS20H100CT
  • MBRTA500100 vs MBRS2090CTHMNG
  • MBRTA500100 vs MBRS2090CT MNG
  • MBRTA500100 vs MBRS2060CTHMNG
  • MBRTA500100 vs MBRS2060CT-Y MNG
  • MBRTA500100 vs MBRS2060CT MNG
  • MBRTA500100 vs MBRS2050CTHMNG
  • MBRTA500100 vs MBRS2050CT MNG
  • MBRTA500100 vs MBRS2045CTH
  • MBRTA500100 vs MBRS2045CT-Y MNG
  • MBRTA500100 vs MBRS2045CT MNG
  • MBRTA500100 vs MBRS2035CTHMNG
  • MBRTA500100 vs MBRS2035CT MNG
  • MBRTA500100 vs MBRS20200CT-Y MNG
  • MBRTA500100 vs MBRS20200CT
  • MBRTA500100 vs MBRS20200CT
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.