MBR10100CT-E1
MBR10100CT-E1
Obsolete
Description:  DIODE SCHOTTKY 100V 5A ITO220S
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 17200
MBR10100CT-E1 Specification
Specification
Part No
MBR10100CT-E1
Category
Diodes - Rectifiers - Arrays
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io) (per Diode)
5A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 100 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
MBR10100CT-E1 PDF Datasheet
MBR10100CT-E1 Related Parts
MBR10100CD
MBR10100CD
Yangjie Technology
SCHOTTKY DIODE 100V 10A TO-252
MBR10100CS2-E1
MBR10100CS2-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2-G1
MBR10100CS2-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-E1
MBR10100CS2TR-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-G1
MBR10100CS2TR-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CT
MBR10100CT
Littelfuse Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT
MBR10100CT
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Diodes Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT-BP
MBR10100CT-BP
Micro Commercial Components
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT-G1
MBR10100CT-G1
Diodes Inc
DIODE SCHOTT 100V 5A TO220AB
MBR10100CT-LJ
MBR10100CT-LJ
Diodes Inc
DIODE ARRAY 100V 5A TO220AB
MBR10100CT-E1 Description

## Overview

The Diodes Inc MBR10100CT-E1 is a dual Schottky barrier rectifier designed for high-efficiency power conversion in low-voltage, high-frequency switching applications. This device features low forward voltage drop, fast switching speed, and a robust construction suitable for automotive and industrial applications. It is packaged in a compact TO-220AB configuration, making it ideal for power supply rectification, freewheeling diodes, and polarity protection circuits.

## Electrical Specifications

* Configuration: Dual common cathode Schottky rectifier
* Maximum Repetitive Reverse Voltage (VRRM): 100 V
* Maximum DC Blocking Voltage (VDC): 100 V
* Maximum Average Forward Rectified Current (IO): 10 A per diode
* Surge Forward Current (IFSM): 150 A peak for 8.3 ms half-sinewave
* Forward Voltage Drop (VF): 0.85 V typical at 5 A
* Reverse Leakage Current (IR): 1 mA maximum at rated voltage and 25°C
* Operating Junction Temperature Range: -55°C to +150°C
* Storage Temperature Range: -55°C to +150°C

## Thermal Characteristics

* Junction-to-Ambient Thermal Resistance (RθJA): 50°C/W typical
* Junction-to-Case Thermal Resistance (RθJC): 3°C/W typical
* Thermal management through TO-220AB package allows high current handling with proper heat sinking
* Low thermal resistance ensures stable operation under continuous high-current conditions

## Switching Characteristics

* Reverse Recovery Time (trr): Extremely fast due to Schottky barrier construction
* Low stored charge enables minimal switching losses in high-frequency converters
* Ideal for SMPS, DC-DC converters, and high-speed rectification applications

## Package and Pin Configuration

* Package Type: TO-220AB, dual leaded rectifier
* Pin Configuration: Dual anode inputs with common cathode output
* Mounting: Through-hole with tab for heat sink attachment to enhance thermal dissipation
* Mechanical robustness suitable for industrial vibration and automotive environments

## Applications

* Switch-mode power supplies (SMPS) and DC-DC converters
* High-frequency rectification in power management circuits
* Freewheeling and clamping diodes in motor control and inductive load circuits
* Polarity protection and voltage clamping in automotive electronics
* Efficient power conversion in industrial automation systems

## Advantages and Key Features

* Low forward voltage drop reduces power dissipation and improves efficiency
* High surge current capability for transient conditions
* Schottky design minimizes reverse recovery losses for high-speed operation
* Wide operating temperature range suitable for automotive and industrial applications
* Compact TO-220AB package allows easy heat sinking and reliable assembly

## Summary

The MBR10100CT-E1 from Diodes Inc is a high-performance dual Schottky rectifier optimized for high-current, high-efficiency applications. Its low forward voltage drop, fast switching characteristics, and robust TO-220AB package make it ideal for SMPS, DC-DC conversion, and automotive power management systems. The device combines excellent thermal performance with high surge tolerance and low reverse leakage, providing reliable operation in demanding industrial and automotive environments.
MBR10100CT-E1 Compare Parts
  • MBR10100CT-E1 vs MBRS6040CTH
  • MBR10100CT-E1 vs MBRS6040CT
  • MBR10100CT-E1 vs MBRS4060CTHMNG
  • MBR10100CT-E1 vs MBRS4060CT MNG
  • MBR10100CT-E1 vs MBRS30H45CT MNG
  • MBR10100CT-E1 vs MBRS3045CTHMNG
  • MBR10100CT-E1 vs MBRS3045CT MNG
  • MBR10100CT-E1 vs MBRS25H45CT MNG
  • MBR10100CT-E1 vs MBRS2590CTHMNG
  • MBR10100CT-E1 vs MBRS2590CT MNG
  • MBR10100CT-E1 vs MBRS2560CTHMNG
  • MBR10100CT-E1 vs MBRS2560CT MNG
  • MBR10100CT-E1 vs MBRS2550CTHMNG
  • MBR10100CT-E1 vs MBRS2550CT MNG
  • MBR10100CT-E1 vs MBRS2545CTHMNG
  • MBR10100CT-E1 vs MBRS2545CT MNG
  • MBR10100CT-E1 vs MBRS2535CTHMNG
  • MBR10100CT-E1 vs MBRS2535CT MNG
  • MBR10100CT-E1 vs MBRS25150CTHMNG
  • MBR10100CT-E1 vs MBRS25150CT MNG
  • MBR10100CT-E1 vs MBRS25100CTHMNG
  • MBR10100CT-E1 vs MBRS25100CT MNG
  • MBR10100CT-E1 vs MBRS20H200CT MNG
  • MBR10100CT-E1 vs MBRS20H150CT MNG
  • MBR10100CT-E1 vs MBRS20H100CT
  • MBR10100CT-E1 vs MBRS2090CTHMNG
  • MBR10100CT-E1 vs MBRS2090CT MNG
  • MBR10100CT-E1 vs MBRS2060CTHMNG
  • MBR10100CT-E1 vs MBRS2060CT-Y MNG
  • MBR10100CT-E1 vs MBRS2060CT MNG
  • MBR10100CT-E1 vs MBRS2050CTHMNG
  • MBR10100CT-E1 vs MBRS2050CT MNG
  • MBR10100CT-E1 vs MBRS2045CTH
  • MBR10100CT-E1 vs MBRS2045CT-Y MNG
  • MBR10100CT-E1 vs MBRS2045CT MNG
  • MBR10100CT-E1 vs MBRS2035CTHMNG
  • MBR10100CT-E1 vs MBRS2035CT MNG
  • MBR10100CT-E1 vs MBRS20200CT-Y MNG
  • MBR10100CT-E1 vs MBRS20200CT
  • MBR10100CT-E1 vs MBRS20200CT
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.