GE04MPS06A
GE04MPS06A
Active
Description:  DIODE SIL CARB 650V 9A TO220-2
Manufacturer:  GeneSiC Semiconductor
Datasheet:   GE04MPS06A Datasheet
History Price: $2.05000
In Stock: 100
GE04MPS06A Specification
Specification
Part No
GE04MPS06A
Category
Diodes - Rectifiers - Single
Manufacturer
GeneSiC Semiconductor
Series
SiC Schottky MPS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
9A
Voltage - Forward (Vf) (Max) @ If
1.35 V @ 4 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
5 μA @ 650 V
Capacitance @ Vr, F
186pF @ 1V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
GE04MPS06A PDF Datasheet
GE04MPS06A Compare Parts
  • GE04MPS06A vs GE06MPS06A
  • GE04MPS06A vs GE04MPS06E
  • GE04MPS06A vs GE08MPS06E
  • GE04MPS06A vs GE06MPS06E
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!