GD02MPS12E
GD02MPS12E
Active
Description:  DIODE SIL CARB 1.2KV 8A TO252-2
Manufacturer:  GeneSiC Semiconductor
Datasheet:   GD02MPS12E Datasheet
History Price: $1.54000
In Stock: 40300
GD02MPS12E Specification
Specification
Part No
GD02MPS12E
Category
Diodes - Rectifiers - Single
Manufacturer
GeneSiC Semiconductor
Series
SiC Schottky MPS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
8A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
5 μA @ 1200 V
Capacitance @ Vr, F
73pF @ 1V, 1MHz
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
GD02MPS12E PDF Datasheet
GD02MPS12E Description
GeneSiC Semiconductor GD02MPS12E Overview

The GeneSiC Semiconductor GD02MPS12E is a high-performance power MOSFET designed specifically for high voltage and high-frequency applications. Built using advanced silicon carbide (SiC) technology, this MOSFET is ideal for applications that require superior efficiency, fast switching, and high power handling. It is especially useful in industrial, automotive, and renewable energy systems, where power density, reliability, and thermal efficiency are key factors.

Key Features

* Silicon Carbide (SiC) Technology: The GD02MPS12E uses silicon carbide, a wide-bandgap material, to enhance performance in high-voltage applications. SiC technology provides superior thermal conductivity, high voltage tolerance, and fast switching, making it ideal for power systems that demand high reliability.
* High Voltage Rating: The GD02MPS12E is rated for a maximum drain-source voltage of 1200V, making it suitable for high-voltage applications where other standard MOSFETs would not be able to operate safely. This makes it highly efficient for switching and power conversion in medium-to-high voltage systems.
* Low On-Resistance (R\_DS(on)): One of the key benefits of the GD02MPS12E is its low on-resistance, typically 40mΩ, which minimizes conduction losses during operation. This is critical for power conversion systems, where minimizing energy loss is key to ensuring system efficiency.
* Fast Switching Speed: The MOSFET is designed to operate at high frequencies with minimal switching losses, thanks to its optimized gate charge and capacitance characteristics. It allows for faster switching times, which is especially beneficial in pulse-width modulation (PWM) circuits and high-frequency inverters.
* High Current Capability: With a continuous drain current rating of up to 25A, the GD02MPS12E can handle substantial current levels in power applications. This makes it suitable for systems such as motor drives, power inverters, and DC-DC converters.
* Low Gate Charge (Q\_g): The GD02MPS12E features a low total gate charge of approximately 40nC, which ensures that the device can switch quickly and efficiently with minimal energy required to drive the gate. This results in reduced power consumption in high-frequency switching circuits.
* Thermal Stability: Silicon carbide technology offers excellent thermal conductivity, which helps the GD02MPS12E maintain stable operation even in high-temperature environments. The MOSFET can operate at junction temperatures up to 150°C, which is particularly beneficial in demanding applications such as automotive power systems and renewable energy inverters.
* Package Type: The GD02MPS12E is available in a standard TO-247 package, which is designed for easy integration into power electronic systems. The TO-247 package provides good thermal management and mechanical strength, ensuring the MOSFET can handle high currents and voltages without performance degradation.

Electrical Characteristics

* Drain-Source Voltage (V\_DS): The GD02MPS12E has a maximum drain-source voltage rating of 1200V, making it suitable for use in high-voltage power conversion and switching systems. This high voltage rating ensures the MOSFET can handle the voltage fluctuations typically encountered in power electronics.
* Continuous Drain Current (I\_D): The MOSFET can handle a continuous drain current of 25A, which allows it to support high current levels in applications like motor drives and power supplies. This capability ensures that the device can operate effectively even in demanding power circuits.
* Pulsed Drain Current (I\_DM): The MOSFET can withstand pulsed drain currents up to 100A, which makes it well-suited for applications that experience short-duration, high-current pulses, such as inverters, pulse circuits, and high-speed switching circuits.
* On-Resistance (R\_DS(on)): The typical on-resistance is 40mΩ at a gate voltage of 10V. This low on-resistance ensures that the MOSFET generates minimal heat during operation, which is crucial for power applications where efficiency and thermal management are key concerns.
* Gate Threshold Voltage (V\_GS(th)): The gate threshold voltage is typically between 3V and 5V. This ensures that the MOSFET can switch on efficiently at lower gate voltages, providing flexibility in various control circuits and reducing the required gate drive power.
* Total Gate Charge (Q\_g): The total gate charge is approximately 40nC, which allows for rapid switching with low power dissipation. This characteristic is particularly important in high-speed switching applications, where minimizing energy loss is crucial for overall system efficiency.
* Reverse Recovery Time (t\_rr): As an SiC MOSFET, the GD02MPS12E offers superior reverse recovery characteristics compared to traditional silicon-based devices. The fast switching and low recovery time contribute to reduced switching losses, improving the overall efficiency of the circuit.
* Body Diode Characteristics: The MOSFET also features an internal body diode, with a reverse recovery time that is significantly shorter than that of traditional silicon MOSFETs. This allows the GD02MPS12E to be used effectively in applications where diodes are needed for rectification or freewheeling purposes.

Package and Mechanical Properties

* Package Type: The GD02MPS12E is housed in a TO-247 package, which is designed for high-power applications. The TO-247 package is commonly used for power MOSFETs due to its ability to handle high currents and voltages, as well as its efficient thermal management properties.
* Package Dimensions: The TO-247 package has dimensions of approximately 10.5mm × 15mm × 4.6mm. These dimensions make it suitable for use in standard PCB designs, with sufficient room for effective heat dissipation in high-power systems.
* Thermal Resistance (R\_thJC): The junction-to-case thermal resistance is typically 0.5°C/W. This low thermal resistance ensures effective heat dissipation from the MOSFET, which is critical for maintaining performance and reliability in high-power applications.
* Operating Temperature Range: The GD02MPS12E is designed to operate in a wide temperature range, with a maximum junction temperature of 150°C. This high operating temperature tolerance makes it suitable for use in environments with significant thermal fluctuations, such as automotive and industrial systems.
* Storage Temperature Range: The MOSFET can be safely stored within a temperature range of -55°C to +150°C, which ensures that it remains stable during transportation and storage under various environmental conditions.

Applications

* Power Supplies: The GD02MPS12E is commonly used in high-efficiency power supplies, particularly in DC-DC converters, AC-DC converters, and inverters. Its low on-resistance, fast switching speed, and high voltage rating make it ideal for improving the overall efficiency and performance of power conversion systems.
* Motor Drives: The MOSFET is widely used in motor control applications, such as in DC motor drivers, BLDC motor controllers, and stepper motor drivers. Its ability to handle high currents and voltages while maintaining low switching losses makes it well-suited for motor drive circuits.
* Inverter Circuits: The GD02MPS12E is ideal for use in inverters, particularly in renewable energy systems such as solar inverters and wind turbine inverters. Its high voltage rating, low on-resistance, and fast switching capabilities help maximize efficiency in power conversion processes.
* Electric Vehicle (EV) Systems: The MOSFET is used in electric vehicle powertrain systems for motor drives, battery management, and charging circuits. Its high current capacity, low conduction losses, and thermal stability make it well-suited for automotive applications.
* Industrial Power Control Systems: The GD02MPS12E is also suitable for industrial automation systems, including robotics, industrial drives, and power distribution. Its ability to handle large amounts of power with minimal loss makes it ideal for high-power industrial control applications.
* Uninterruptible Power Supplies (UPS): The MOSFET is frequently used in UPS systems to provide reliable power during outages and voltage fluctuations. Its ability to switch efficiently at high frequencies helps ensure that UPS systems operate efficiently and with minimal heat generation.

Advantages of GD02MPS12E

* Higher Efficiency: The use of silicon carbide technology significantly reduces conduction and switching losses, leading to higher overall system efficiency, which is crucial in power conversion and high-frequency applications.
* High Voltage Capability: The 1200V voltage rating enables use in a wide range of medium-to-high voltage applications, ensuring the device can handle the voltage spikes typically encountered in industrial and automotive systems.
* Fast Switching Speed: The GD02MPS12E’s fast switching characteristics allow for higher-frequency operation in circuits, such as PWM inverters and motor controllers, which helps reduce system size and improve dynamic performance.
* Improved Thermal Management: The high thermal conductivity of SiC ensures better heat dissipation, reducing the risk of overheating and increasing the reliability of power electronics systems in demanding applications.
* High Current Handling: With a continuous drain current of 25A and a pulsed drain current rating of 100A, the GD02MPS12E can handle substantial currents, making it ideal for high-power applications that require robust performance under load.
* Versatility in Applications: The GD02MPS12E’s high voltage, low on-resistance, and fast switching capabilities make it suitable for a variety of power management applications, including motor drives, power supplies, inverters, and automotive systems.

Conclusion

The GeneSiC Semiconductor GD02MPS12E is a high-performance power MOSFET designed for use in high-voltage and high-frequency applications. With its silicon carbide technology, low on-resistance, high current handling, and fast switching speed, it is ideally suited for applications in power supplies, motor drives, inverters, and industrial control systems. Its superior thermal performance, high voltage rating, and low conduction losses make it an excellent choice for modern power management systems, ensuring greater efficiency and reliability in demanding environments.
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.