G3R160MT17D
G3R160MT17D
Active
Description:  SIC MOSFET N-CH 21A TO247-3
Manufacturer:  GeneSiC Semiconductor
Datasheet:   G3R160MT17D Datasheet
History Price: $12.85000
In Stock: 21000
G3R160MT17D Specification
Specification
Part No
G3R160MT17D
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
GeneSiC Semiconductor
Series
G3R
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss)
1700 V
Current - Continuous Drain (Id) @ 25℃
21A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
15V
Rds On (Max) @ Id, Vgs
208mOhm @ 12A, 15V
Vgs(th) (Max) @ Id
2.7V @ 5mA
Gate Charge (Qg) (Max) @ Vgs
51 nC @ 15 V
Vgs (Max)
?5V
Input Capacitance (Ciss) (Max) @ Vds
1272 pF @ 1000 V
FET Feature
-
Power Dissipation (Max)
175W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-247-3
Package / Case
TO-247-3
G3R160MT17D PDF Datasheet
G3R160MT17D Related Parts
G3R12MT12K
G3R12MT12K
GeneSiC Semiconductor
1200V 12M TO-247-4 G3R SIC MOSFE
G3R160MT12D
G3R160MT12D
GeneSiC Semiconductor
SIC MOSFET N-CH 22A TO247-3
G3R160MT12J
G3R160MT12J
GeneSiC Semiconductor
SIC MOSFET N-CH 19A TO263-7
G3R160MT17J
G3R160MT17J
GeneSiC Semiconductor
SIC MOSFET N-CH 22A TO263-7
G3R20MT12K
G3R20MT12K
GeneSiC Semiconductor
SIC MOSFET N-CH 128A TO247-4
G3R20MT12N
G3R20MT12N
GeneSiC Semiconductor
SIC MOSFET N-CH 105A SOT227
G3R20MT17K
G3R20MT17K
GeneSiC Semiconductor
SIC MOSFET N-CH 124A TO247-4
G3R30MT12J
G3R30MT12J
GeneSiC Semiconductor
SIC MOSFET N-CH 96A TO263-7
G3R30MT12K
G3R30MT12K
GeneSiC Semiconductor
SIC MOSFET N-CH 90A TO247-4
G3R350MT12D
G3R350MT12D
GeneSiC Semiconductor
SIC MOSFET N-CH 11A TO247-3
G3R350MT12J
G3R350MT12J
GeneSiC Semiconductor
SIC MOSFET N-CH 11A TO263-7
G3R40MT12D
G3R40MT12D
GeneSiC Semiconductor
SIC MOSFET N-CH 71A TO247-3
G3R160MT17D Compare Parts
  • G3R160MT17D vs G3R75MT12J
  • G3R160MT17D vs G3R75MT12D
  • G3R160MT17D vs G3R60MT07K
  • G3R160MT17D vs G3R45MT17K
  • G3R160MT17D vs G3R45MT17D
  • G3R160MT17D vs G3R450MT17J
  • G3R160MT17D vs G3R450MT17D
  • G3R160MT17D vs G3R40MT12K
  • G3R160MT17D vs G3R40MT12J
  • G3R160MT17D vs G3R40MT12D
  • G3R160MT17D vs G3R350MT12J
  • G3R160MT17D vs G3R350MT12D
  • G3R160MT17D vs G3R30MT12K
  • G3R160MT17D vs G3R30MT12J
  • G3R160MT17D vs G3R20MT17K
  • G3R160MT17D vs G3R20MT12N
  • G3R160MT17D vs G3R20MT12K
  • G3R160MT17D vs G3R160MT17J
  • G3R160MT17D vs G3R160MT12J
  • G3R160MT17D vs G3R160MT12D
  • G3R160MT17D vs G3R12MT12K
  • G3R160MT17D vs G3R60MT07J
  • G3R160MT17D vs G3R60MT07D
  • G3R160MT17D vs G3R20MT17N
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent