FDFC2P100
FDFC2P100
Obsolete
Description:  MOSFET P-CH 20V 3A SUPERSOT6
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDFC2P100 Datasheet
History Price: $0.17000
In Stock: 47100
FDFC2P100 Specification
Specification
Part No
FDFC2P100
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Fairchild Semiconductor
Series
PowerTrench
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
P-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
20 V
Current - Continuous Drain (Id) @ 25℃
3A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
2.5V, 4.5V
Rds On (Max) @ Id, Vgs
150mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id
1.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
4.7 nC @ 10 V
Vgs (Max)
?2V
Input Capacitance (Ciss) (Max) @ Vds
445 pF @ 10 V
FET Feature
Schottky Diode (Isolated)
Power Dissipation (Max)
1.5W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SuperSOT?-6
Package / Case
SOT-23-6 Thin, TSOT-23-6
FDFC2P100 PDF Datasheet
FDFC2P100 Related Parts
FDFC3N108
FDFC3N108
Fairchild Semiconductor
MOSFET N-CH 20V 3A SUPERSOT6
FDFC3N108
FDFC3N108
onsemi
MOSFET N-CH 20V 3A SUPERSOT6
FDFM2N111
FDFM2N111
Fairchild Semiconductor
MOSFET N-CH 20V 4A MICROFET
FDFM2N111
FDFM2N111
onsemi
MOSFET N-CH 20V 4A MICROFET
FDFM2P110
FDFM2P110
Fairchild Semiconductor
MOSFET P-CH 20V 3.5A MICROFET
FDFM2P110
FDFM2P110
onsemi
MOSFET P-CH 20V 3.5A MICROFET
FDFMA2P853
FDFMA2P853
Fairchild Semiconductor
MOSFET P-CH 20V 3A 6MICROFET
FDFMA2P853T
FDFMA2P853T
Fairchild Semiconductor
MOSFET P-CH 20V 3A MICROFET
FDFMA2P853T
FDFMA2P853T
onsemi
MOSFET P-CH 20V 3A MICROFET
FDFMA2P859T
FDFMA2P859T
Fairchild Semiconductor
MOSFET P-CH 20V 3A MICROFET
FDFMA3P029Z
FDFMA3P029Z
Fairchild Semiconductor
MOSFET P-CH 30V 3.3A 6MICROFET
FDFME2P823ZT
FDFME2P823ZT
Fairchild Semiconductor
2.6A, 20V, P-CHANNEL MOSFET
FDFC2P100 Compare Parts
  • FDFC2P100 vs FDFS6N548
  • FDFC2P100 vs FDFS6N303
  • FDFC2P100 vs FDFS6N303
  • FDFC2P100 vs FDFS2P753Z
  • FDFC2P100 vs FDFS2P753Z
  • FDFC2P100 vs FDFS2P753Z
  • FDFC2P100 vs FDFS2P753AZ
  • FDFC2P100 vs FDFS2P753AZ
  • FDFC2P100 vs FDFS2P106A
  • FDFC2P100 vs FDFS2P103A
  • FDFC2P100 vs FDFS2P103A
  • FDFC2P100 vs FDFS2P103
  • FDFC2P100 vs FDFS2P103
  • FDFC2P100 vs FDFS2P102A
  • FDFC2P100 vs FDFS2P102A
  • FDFC2P100 vs FDFS2P102
  • FDFC2P100 vs FDFS2P102
  • FDFC2P100 vs FDFME3N311ZT
  • FDFC2P100 vs FDFME3N311ZT
  • FDFC2P100 vs FDFME3N311ZT
  • FDFC2P100 vs FDFME2P823ZT
  • FDFC2P100 vs FDFME2P823ZT
  • FDFC2P100 vs FDFMA3P029Z
  • FDFC2P100 vs FDFMA2P859T
  • FDFC2P100 vs FDFMA2P853T
  • FDFC2P100 vs FDFMA2P853T
  • FDFC2P100 vs FDFMA2P853
  • FDFC2P100 vs FDFM2P110
  • FDFC2P100 vs FDFM2P110
  • FDFC2P100 vs FDFM2N111
  • FDFC2P100 vs FDFM2N111
  • FDFC2P100 vs FDFC3N108
  • FDFC2P100 vs FDFC3N108
  • FDFC2P100 vs FDFMJ2P023Z
  • FDFC2P100 vs FDFMJ2P023Z
  • FDFC2P100 vs FDFMA3N109
  • FDFC2P100 vs FDFMA2P859T
  • FDFC2P100 vs FDFMA2P857
  • FDFC2P100 vs FDFMA2P853
  • FDFC2P100 vs FDFMA2P029Z-F106
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!