BC239CG
BC239CG
Obsolete
Description:  TRANS NPN 25V 0.1A TO92
Manufacturer:  onsemi
Datasheet:   BC239CG Datasheet
History Price: Obsolete
In Stock: 9900
BC239CG Specification
Specification
Part No
BC239CG
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
380 @ 2mA, 5V
Power - Max
350 mW
Frequency - Transition
280MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92 (TO-226)
BC239CG PDF Datasheet
BC239CG Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC239CG Compare Parts
  • BC239CG vs BC239CBU
  • BC239CG vs BC239C
  • BC239CG vs BC239BTA
  • BC239CG vs BC239BTA
  • BC239CG vs BC239BBU
  • BC239CG vs BC239BBU
  • BC239CG vs BC239ATA
  • BC239CG vs BC239ABU
  • BC239CG vs BC239ABU
  • BC239CG vs BC238_J35Z
  • BC239CG vs BC238TFR
  • BC239CG vs BC238TF
  • BC239CG vs BC238TAR
  • BC239CG vs BC238CTA
  • BC239CG vs BC238CBU
  • BC239CG vs BC238CBU
  • BC239CG vs BC238BU
  • BC239CG vs BC238BTA
  • BC239CG vs BC238BRL1
  • BC239CG vs BC238BBU
  • BC239CG vs BC238A_J35Z
  • BC239CG vs BC238ATFR
  • BC239CG vs BC238ATF
  • BC239CG vs BC238ATA
  • BC239CG vs BC238ABU
  • BC239CG vs BC238A
  • BC239CG vs BC238A
  • BC239CG vs BC238
  • BC239CG vs BC237_J35Z
  • BC239CG vs BC237TFR
  • BC239CG vs BC237TF
  • BC239CG vs BC237G
  • BC239CG vs BC237CTA
  • BC239CG vs BC237CG
  • BC239CG vs BC237CBU
  • BC239CG vs BC237C-AP
  • BC239CG vs BC237C
  • BC239CG vs BC237B_S00Z
  • BC239CG vs BC237B_J35Z
  • BC239CG vs BC237BZL1G
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.