2N5555
2N5555
Obsolete
Description:  JFET N-CH 25V 15MA TO92
Manufacturer:  onsemi
Datasheet:   2N5555 Datasheet
History Price: Obsolete
In Stock: 38400
2N5555 Specification
Specification
Part No
2N5555
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
N-Channel JFET
Frequency
-
Gain
-
Voltage - Test
-
Current Rating (Amps)
15mA
Noise Figure
-
Current - Test
-
Power - Output
-
Voltage - Rated
25 V
Mounting Type
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
2N5555 PDF Datasheet
2N5555 Related Parts
2N5245
2N5245
Fairchild Semiconductor
SMALL SIGNAL FET
2N5245
2N5245
onsemi
JFET N-CH 30V 15MA TO92
2N5245_J35Z
2N5245_J35Z
onsemi
JFET N-CH 30V 15MA TO92
2N5246
2N5246
Fairchild Semiconductor
SMALL SIGNAL FET
2N5246
2N5246
onsemi
JFET N-CH 30V 7MA TO92
2N5246_D74Z
2N5246_D74Z
onsemi
JFET N-CH 30V 7MA TO92
2N5246_J35Z
2N5246_J35Z
onsemi
JFET N-CH 30V 7MA TO92
2N5247
2N5247
Fairchild Semiconductor
JFET N-CH 30V TO92
2N5247
2N5247
onsemi
JFET N-CH 30V TO92
2N5247_J35Z
2N5247_J35Z
onsemi
JFET N-CH 30V TO92
2N5484
2N5484
onsemi
JFET N-CH 25V 5MA TO92
2N5484_D26Z
2N5484_D26Z
onsemi
JFET N-CH 25V 5MA TO92
2N5555 Description
The ON Semiconductor 2N5555 is a widely used NPN bipolar junction transistor (BJT) that is known for its versatility and reliability in various electronic applications. It is particularly popular in switching and amplification applications due to its robust performance characteristics. The 2N5555 is often used in consumer electronics, industrial equipment, and automotive applications.

## Overview

The 2N5555 transistor is designed to handle moderate power levels and is suitable for a variety of tasks, including signal amplification, switching, and general-purpose applications. It is housed in a TO-92 package, which is a standard plastic package that allows for easy mounting on printed circuit boards (PCBs).

## Key Specifications

1. Transistor Type: NPN

2. Maximum Ratings:
- Collector-Emitter Voltage (V_CE): 60 V
- Collector-Base Voltage (V_CB): 75 V
- Emitter-Base Voltage (V_EB): 5 V
- Collector Current (I_C): 600 mA
- Power Dissipation (P_D): 500 mW at a case temperature of 25°C

3. DC Current Gain (h_FE):
- The DC current gain (h_FE) ranges from 100 to 600, depending on the collector current (I_C) and the specific operating conditions. This parameter indicates the transistor%27s ability to amplify current.

4. Transition Frequency (f_T):
- The transition frequency is typically around 250 MHz, which indicates the frequency at which the current gain drops to unity. This makes the 2N5555 suitable for high-frequency applications.

5. Thermal Characteristics:
- Junction Temperature (T_J): The maximum junction temperature is 150°C, allowing for operation in a wide range of thermal environments.
- Thermal Resistance, Junction to Ambient (RθJA): Approximately 200°C/W, which is important for thermal management in circuit design.

6. Package Type:
- The 2N5555 is available in a TO-92 package, which is a three-lead plastic package that is easy to handle and mount on PCBs.

## Electrical Characteristics

1. Collector-Emitter Saturation Voltage (V_CE(sat)):
- Typically around 0.3 V at a collector current of 150 mA and a base current of 15 mA. This low saturation voltage is beneficial for switching applications, as it minimizes power loss.

2. Base-Emitter Voltage (V_BE):
- Typically around 0.7 V when the transistor is in the active region.

3. Input and Output Capacitance:
- The input capacitance (C_IB) is typically around 10 pF, and the output capacitance (C_OB) is around 20 pF, which are important parameters for high-frequency applications.

## Applications

The 2N5555 transistor is used in a variety of applications, including:

- Switching Circuits: It can be used to switch loads on and off in various electronic devices.
- Amplifiers: The transistor is suitable for audio and RF amplification due to its high gain and frequency response.
- Signal Processing: It is often used in signal processing circuits where amplification and switching are required.
- Relay Drivers: The 2N5555 can drive relays in control circuits, providing isolation and control of higher power loads.

## Conclusion

The ON Semiconductor 2N5555 is a versatile and reliable NPN transistor that is widely used in various electronic applications. Its robust specifications, including high voltage and current ratings, make it suitable for both switching and amplification tasks. The 2N5555%27s ease of use in standard TO-92 packaging further enhances its appeal to engineers and designers. Whether in consumer electronics, industrial applications, or automotive systems, the 2N5555 remains a popular choice for reliable performance in a wide range of electronic circuits.
2N5555 Compare Parts
  • 2N5555 vs 2N5953
  • 2N5555 vs 2N5952_J35Z
  • 2N5555 vs 2N5952_D75Z
  • 2N5555 vs 2N5952_D74Z
  • 2N5555 vs 2N5952
  • 2N5555 vs 2N5951_J35Z
  • 2N5555 vs 2N5951_D27Z
  • 2N5555 vs 2N5951
  • 2N5555 vs 2N5950_J35Z
  • 2N5555 vs 2N5950_J18Z
  • 2N5555 vs 2N5950
  • 2N5555 vs 2N5950
  • 2N5555 vs 2N5639RLRA
  • 2N5555 vs 2N5555_D74Z
  • 2N5555 vs 2N5486_D74Z
  • 2N5555 vs 2N5486_D27Z
  • 2N5555 vs 2N5486_D26Z
  • 2N5555 vs 2N5486RLRPG
  • 2N5555 vs 2N5486RLRP
  • 2N5555 vs 2N5486G
  • 2N5555 vs 2N5486
  • 2N5555 vs 2N5486
  • 2N5555 vs 2N5485_D75Z
  • 2N5555 vs 2N5485_D74Z
  • 2N5555 vs 2N5485_D27Z
  • 2N5555 vs 2N5485_D26Z
  • 2N5555 vs 2N5485
  • 2N5555 vs 2N5484_D74Z
  • 2N5555 vs 2N5484_D27Z
  • 2N5555 vs 2N5484_D26Z
  • 2N5555 vs 2N5484
  • 2N5555 vs 2N5247_J35Z
  • 2N5555 vs 2N5247
  • 2N5555 vs 2N5247
  • 2N5555 vs 2N5246_J35Z
  • 2N5555 vs 2N5246_D74Z
  • 2N5555 vs 2N5246
  • 2N5555 vs 2N5246
  • 2N5555 vs 2N5245_J35Z
  • 2N5555 vs 2N5245
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.