Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - Arrays
/ EPC EPC2106ENGRT
EPC2106ENGRT
Discontinued
Transistors - FETs, MOSFETs - Arrays
Description:
GAN TRANS 2N-CH 100V BUMPED DIE
Manufacturer:
EPC
Datasheet:
EPC2106ENGRT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 35765
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC2106ENGRT Specification
Specification
Part No
EPC2106ENGRT
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
EPC
Series
eGaN
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
2 N-Channel (Half Bridge)
FET Feature
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100V
Current - Continuous Drain (Id) @ 25℃
1.7A
Rds On (Max) @ Id, Vgs
70mOhm @ 2A, 5V
Vgs(th) (Max) @ Id
2.5V @ 600μA
Gate Charge (Qg) (Max) @ Vgs
0.73nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
75pF @ 50V
Power - Max
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
EPC2106ENGRT PDF Datasheet
EPC2106ENGRT Datasheet
Click and Download: EPC2106ENGRT Datasheet
EPC2106ENGRT Related Parts
EPC2100
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2100ENGRT
EPC
GANFET 2 N-CH 30V 9.5A/38A DIE
EPC2101
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2101ENGRT
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2102
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2102ENGRT
EPC
GANFET 2 N-CHANNEL 60V 23A DIE
EPC2103
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2103ENGRT
EPC
GANFET TRANS SYM HALF BRDG 80V
EPC2104
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2104ENGRT
EPC
GANFET 2NCH 100V 23A DIE
EPC2105
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2105ENGRT
EPC
GANFET 2NCH 80V 9.5A DIE
EPC2106ENGRT Compare Parts
EPC2106ENGRT vs EPC2110ENGRT
EPC2106ENGRT vs EPC2110
EPC2106ENGRT vs EPC2108
EPC2106ENGRT vs EPC2107
EPC2106ENGRT vs EPC2106
EPC2106ENGRT vs EPC2105ENGRT
EPC2106ENGRT vs EPC2105
EPC2106ENGRT vs EPC2104ENGRT
EPC2106ENGRT vs EPC2104
EPC2106ENGRT vs EPC2103ENGRT
EPC2106ENGRT vs EPC2103
EPC2106ENGRT vs EPC2102ENGRT
EPC2106ENGRT vs EPC2102
EPC2106ENGRT vs EPC2101ENGRT
EPC2106ENGRT vs EPC2101
EPC2106ENGRT vs EPC2100ENGRT
EPC2106ENGRT vs EPC2100
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed