EPC2100ENGRT
EPC2100ENGRT
Active
Description:  GANFET 2 N-CH 30V 9.5A/38A DIE
Manufacturer:  EPC
History Price: $4.94760
In Stock: 13185
EPC2100ENGRT Specification
Specification
Part No
EPC2100ENGRT
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
EPC
Series
eGaN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
2 N-Channel (Half Bridge)
FET Feature
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
30V
Current - Continuous Drain (Id) @ 25℃
10A (Ta), 40A (Ta)
Rds On (Max) @ Id, Vgs
8.2mOhm @ 25A, 5V, 2.1mOhm @ 25A, 5V
Vgs(th) (Max) @ Id
2.5V @ 4mA, 2.5V @ 16mA
Gate Charge (Qg) (Max) @ Vgs
4.9nC @ 15V, 19nC @ 15V
Input Capacitance (Ciss) (Max) @ Vds
475pF @ 15V, 1960pF @ 15V
Power - Max
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
EPC2100ENGRT PDF Datasheet
EPC2100ENGRT Related Parts
EPC2100
EPC2100
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2101
EPC2101
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2101ENGRT
EPC2101ENGRT
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2102
EPC2102
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2102ENGRT
EPC2102ENGRT
EPC
GANFET 2 N-CHANNEL 60V 23A DIE
EPC2103
EPC2103
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2103ENGRT
EPC2103ENGRT
EPC
GANFET TRANS SYM HALF BRDG 80V
EPC2104
EPC2104
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2104ENGRT
EPC2104ENGRT
EPC
GANFET 2NCH 100V 23A DIE
EPC2105
EPC2105
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2105ENGRT
EPC2105ENGRT
EPC
GANFET 2NCH 80V 9.5A DIE
EPC2106
EPC2106
EPC
GANFET TRANS SYM 100V BUMPED DIE
EPC2100ENGRT Compare Parts
  • EPC2100ENGRT vs EPC2110ENGRT
  • EPC2100ENGRT vs EPC2110
  • EPC2100ENGRT vs EPC2108
  • EPC2100ENGRT vs EPC2107
  • EPC2100ENGRT vs EPC2106ENGRT
  • EPC2100ENGRT vs EPC2106
  • EPC2100ENGRT vs EPC2105ENGRT
  • EPC2100ENGRT vs EPC2105
  • EPC2100ENGRT vs EPC2104ENGRT
  • EPC2100ENGRT vs EPC2104
  • EPC2100ENGRT vs EPC2103ENGRT
  • EPC2100ENGRT vs EPC2103
  • EPC2100ENGRT vs EPC2102ENGRT
  • EPC2100ENGRT vs EPC2102
  • EPC2100ENGRT vs EPC2101ENGRT
  • EPC2100ENGRT vs EPC2101
  • EPC2100ENGRT vs EPC2100
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed